Texas Instruments SN74LVC1G373 Single D-Type Latch with 3S Output SN74LVC1G373YZPR

Description
Single D-Type Latch with 3S Output 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
Single D-Type Latch with 3S Output 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G373 Single D-Type Latch with 3S Output - SN74LVC1G373YZPR - Texas Instruments
Dallas, TX, United States
SN74LVC1G373 Single D-Type Latch with 3S Output
SN74LVC1G373YZPR
SN74LVC1G373 Single D-Type Latch with 3S Output SN74LVC1G373YZPR
Single D-Type Latch with 3S Output 6-DSBGA -40 to 85

Single D-Type Latch with 3S Output 6-DSBGA -40 to 85

Buy Now Datasheet
Latches - 296-SN74LVC1G373YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State 6-DSBGA

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State 6-DSBGA

Buy Now Datasheet
Latches - 296-SN74LVC1G373YZPRDKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State 6-DSBGA

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State 6-DSBGA

Buy Now Datasheet
Latches - 296-SN74LVC1G373YZPRCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State 6-DSBGA

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State 6-DSBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVC1G373YZPR
104618-SN74LVC1G373YZPR
Logic - Logic - Latches - SN74LVC1G373YZPR 104618-SN74LVC1G373YZPR
Manufacturer: Texas Instruments Win Source Part Number: 104618-SN74LVC1G373Y ZPR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Family Name: SN74LVC1G373 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Supply Voltage - Operating: 1.65 V to 5.5 V Propagation Delay Time (ns): 1ns Alternative Parts (Cross-Reference): NC7SZ373P6; NC7SZ373P6X_Q; NC7SZ373P6X_NL; NC7SZ373L6X_F012; Introduction Date: November 01, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 104618-SN74LVC1G373YZPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Family Name: SN74LVC1G373
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Supply Voltage - Operating: 1.65 V to 5.5 V
Propagation Delay Time (ns): 1ns
Alternative Parts (Cross-Reference): NC7SZ373P6; NC7SZ373P6X_Q; NC7SZ373P6X_NL; NC7SZ373L6X_F012;
Introduction Date: November 01, 2008
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Latches - SN74LVC1G373YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC1G373YZPR
Logic - Latches SN74LVC1G373YZPR
IC LTCH D-TYP SGL 3-OUT 6-DSBGA

IC LTCH D-TYP SGL 3-OUT 6-DSBGA

Supplier's Site Datasheet
Latches - SN74LVC1G373YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State 6-DSBGA

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State 6-DSBGA

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LVC1G373YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC1G373YZPR
Integrated Circuits (ICs) - Logic - Latches SN74LVC1G373YZPR
IC LTCH D-TYP SGL 3-OUT 6-DSBGA

IC LTCH D-TYP SGL 3-OUT 6-DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC1G373YZPR 296-SN74LVC1G373YZPRTR-ND 104618-SN74LVC1G373YZPR SN74LVC1G373YZPR SN74LVC1G373YZPR SN74LVC1G373YZPR
Product Name SN74LVC1G373 Single D-Type Latch with 3S Output Latches Logic - Logic - Latches - SN74LVC1G373YZPR Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V
Operating Current 0.0100 mA
Propagation Delay 16 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9583101Q2A - Texas Instruments
Specs
Latch Type D
Supply Voltage 3.6V
Propagation Delay 4.5 ns
View Details
2 suppliers
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259MG4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
SN54HC373 Octal D-type Transparent Latches With 3-State Outputs - 8407201SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
2 suppliers