The SN74LVC1G34 is a single buffer gate designed for operation within a voltage range of 1.65V to 5.5V, making it suitable for various applications requiring voltage level translation. It features a maximum propagation delay of 3.5ns at 3.3V and offers low power consumption with a maximum supply current of 1OºA. The device can drive outputs up to ±24mA at 3.3V, ensuring robust performance in signal buffering tasks. This component supports live insertion and partial power-down modes, enhancing its versatility in circuit designs. It also boasts strong latch-up performance exceeding 100mA per JESD 78, Class II, and provides ESD protection that exceeds JESD 22 standards, making it reliable for use in sensitive electronic applications. The SN74LVC1G34 is available in an ultra-small DPW package, measuring 0.8mm x 0.8mm, which is advantageous for space-constrained designs. Applications include AV receivers, portable audio devices, and various consumer electronics.
Single Buffer Gate 5-SOT -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LVC1G34DRLRG4 |
| Product Name | SN74LVC1G34 Single Buffer Gate |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Propagation Delay | 8.6 ns |