Texas Instruments SN74LVC1G332 Single 3-Input Positive-OR Gate SN74LVC1G332DSFR

Description
Single 3-Input Positive-OR Gate 6-SON -40 to 125
Request a Quote Datasheet
Description
Single 3-Input Positive-OR Gate 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G332 Single 3-Input Positive-OR Gate - SN74LVC1G332DSFR - Texas Instruments
Dallas, TX, United States
SN74LVC1G332 Single 3-Input Positive-OR Gate
SN74LVC1G332DSFR
SN74LVC1G332 Single 3-Input Positive-OR Gate SN74LVC1G332DSFR
Single 3-Input Positive-OR Gate 6-SON -40 to 125

Single 3-Input Positive-OR Gate 6-SON -40 to 125

Buy Now Datasheet
 - SN74LVC1G332DSFR - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

OR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G332DSFR - 896749-SN74LVC1G332DSFR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G332DSFR
896749-SN74LVC1G332DSFR
Logic - Logic - Gates and Inverters - SN74LVC1G332DSFR 896749-SN74LVC1G332DSFR
Manufacturer: Texas Instruments Win Source Part Number: 896749-SN74LVC1G332D SFR Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: OR Gate IC 1 Channel - 6-SON (1x1) Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC1G332 Categories: Integrated Circuits (ICs) Case / Package: 6-SON (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-30125-1, 296-30125-1, -SN74LVC1G332DSFR-ND R, -296-30125-1-ND, 296-30125-2, 296-30125-6

Manufacturer: Texas Instruments
Win Source Part Number: 896749-SN74LVC1G332DSFR
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C
Features: OR Gate IC 1 Channel - 6-SON (1x1)
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC1G332
Categories: Integrated Circuits (ICs)
Case / Package: 6-SON (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-30125-1, 296-30125-1, -SN74LVC1G332DSFR-NDR, -296-30125-1-ND, 296-30125-2, 296-30125-6

Buy Now Datasheet
Gates and Inverters - 296-30125-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-30125-6-ND
Gates and Inverters 296-30125-6-ND
OR Gate IC 1 Channel 6-SON (1x1)

OR Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-30125-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-30125-2-ND
Gates and Inverters 296-30125-2-ND
OR Gate IC 1 Channel 6-SON (1x1)

OR Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-30125-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-30125-1-ND
Gates and Inverters 296-30125-1-ND
OR Gate IC 1 Channel 6-SON (1x1)

OR Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
5.5V 32mA Logic IC - 705-SN74LVC1G332DSFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC1G332DSFR
5.5V 32mA Logic IC 705-SN74LVC1G332DSFR
3-Input OR Gate, 1.65-5.5V, 3.5ns, 32mA, SON, CMOS Product overview: SN74LVC1G332DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G332DSFR can be used for catalog matching and distributor lookup.

3-Input OR Gate, 1.65-5.5V, 3.5ns, 32mA, SON, CMOS Product overview: SN74LVC1G332DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G332DSFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G332DSFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G332DSFR
Gates and Inverters SN74LVC1G332DSFR
OR Gate IC 1 Channel 6-SON (1x1)

OR Gate IC 1 Channel 6-SON (1x1)

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G332DSFR
Logic Gates SN74LVC1G332DSFR
Logic Gates Sgl 3-Inp Pos-OR Gate

Logic Gates Sgl 3-Inp Pos-OR Gate

Buy Now Datasheet
IC GATE OR 1CH 3-INP 6SON - 815-SN74LVC1G332DSFR - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 1CH 3-INP 6SON
815-SN74LVC1G332DSFR
IC GATE OR 1CH 3-INP 6SON 815-SN74LVC1G332DSFR
IC GATE OR 1CH 3-INP 6SON

IC GATE OR 1CH 3-INP 6SON

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G332DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G332DSFR
Logic - Gates and Inverters SN74LVC1G332DSFR
IC GATE OR 1CH 3-INP 6SON

IC GATE OR 1CH 3-INP 6SON

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G332DSFR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G332DSFR
Gates and Inverters SN74LVC1G332DSFR
IC GATE OR 1CH 3-INP 6SON

IC GATE OR 1CH 3-INP 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G332DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G332DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G332DSFR
IC GATE OR 1CH 3-INP 6SON

IC GATE OR 1CH 3-INP 6SON

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G332DSFR SN74LVC1G332DSFR 896749-SN74LVC1G332DSFR 296-30125-6-ND 705-SN74LVC1G332DSFR SN74LVC1G332DSFR SN74LVC1G332DSFR 815-SN74LVC1G332DSFR SN74LVC1G332DSFR SN74LVC1G332DSFR SN74LVC1G332DSFR
Product Name SN74LVC1G332 Single 3-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74LVC1G332DSFR Gates and Inverters 5.5V 32mA Logic IC Gates and Inverters Logic Gates IC GATE OR 1CH 3-INP 6SON Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR NOT OR OR; OR GATE OR; OR Gate OR NOT; OR OR; OR Gate OR
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V -3.3V; 3V; 3.3V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS CMOS; CMOS
Propagation Delay 17.2 ns 4.5 ns 3.5 ns 4.5 ns 4.5 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details