Texas Instruments SN74LVC1G32-Q1 Automotive Catalog Single 2-Input Positive-OR Gate SN74LVC1G32QDBVRQ1

Description
Automotive Catalog Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G32-Q1 Automotive Catalog Single 2-Input Positive-OR Gate - SN74LVC1G32QDBVRQ1 - Texas Instruments
Dallas, TX, United States
SN74LVC1G32-Q1 Automotive Catalog Single 2-Input Positive-OR Gate
SN74LVC1G32QDBVRQ1
SN74LVC1G32-Q1 Automotive Catalog Single 2-Input Positive-OR Gate SN74LVC1G32QDBVRQ1
Automotive Catalog Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125

Automotive Catalog Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G32QDBVRQ1 - 1255547-SN74LVC1G32QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G32QDBVRQ1
1255547-SN74LVC1G32QDBVRQ1
Logic - Logic - Gates and Inverters - SN74LVC1G32QDBVRQ1 1255547-SN74LVC1G32QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1255547-SN74LVC1G32Q DBVRQ1 Series: Automotive, AEC-Q100, 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC1G32 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Maximum Quiescent Current: 25μA Alternative Parts (Cross-Reference): PI74STX1G32TX; 74LVC1G32GV-Q100; 74LVCE1G32W5-7; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255547-SN74LVC1G32QDBVRQ1
Series: Automotive, AEC-Q100, 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC1G32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Maximum Quiescent Current: 25μA
Alternative Parts (Cross-Reference): PI74STX1G32TX; 74LVC1G32GV-Q100; 74LVCE1G32W5-7;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G32QDBVRQ1
5.5V SOT-23 Logic IC 705-SN74LVC1G32QDBVRQ1
1-Bit 2-Input OR Gate, CMOS, SOT-23-5, 5.5V Product overview: SN74LVC1G32QDBVRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32QDBVR Q1 can be used for catalog matching and distributor lookup.

1-Bit 2-Input OR Gate, CMOS, SOT-23-5, 5.5V Product overview: SN74LVC1G32QDBVRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-24202-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24202-2-ND
Gates and Inverters 296-24202-2-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-24202-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24202-1-ND
Gates and Inverters 296-24202-1-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-24202-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24202-6-ND
Gates and Inverters 296-24202-6-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G32QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G32QDBVRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G32QDBVRQ1
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74LVC1G32QDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G32QDBVRQ1
Gates and Inverters SN74LVC1G32QDBVRQ1
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G32QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G32QDBVRQ1
Logic - Gates and Inverters SN74LVC1G32QDBVRQ1
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G32QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G32QDBVRQ1
Gates and Inverters SN74LVC1G32QDBVRQ1
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G32QDBVRQ1 1255547-SN74LVC1G32QDBVRQ1 705-SN74LVC1G32QDBVRQ1 296-24202-2-ND SN74LVC1G32QDBVRQ1 SN74LVC1G32QDBVRQ1 SN74LVC1G32QDBVRQ1 SN74LVC1G32QDBVRQ1
Product Name SN74LVC1G32-Q1 Automotive Catalog Single 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74LVC1G32QDBVRQ1 5.5V SOT-23 Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR; OR GATE OR OR OR; OR Gate NOT; OR OR; OR Gate
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 11 ns 6 ns 6 ns 6 ns 6 ns
Operating Current 0.0250 mA 32 mA 0.0250 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 720-100160FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
 - 54F00FMQB - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type Other; FL14
View Details
5 suppliers