Texas Instruments SN74LVC1G32-EP Enhanced Product Single 2-Input Positive-Or Gate SN74LVC1G32MDCKREP

Description
Enhanced Product Single 2-Input Positive-Or Gate 5-SC70 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Single 2-Input Positive-Or Gate 5-SC70 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G32-EP Enhanced Product Single 2-Input Positive-Or Gate - SN74LVC1G32MDCKREP - Texas Instruments
Dallas, TX, United States
SN74LVC1G32-EP Enhanced Product Single 2-Input Positive-Or Gate
SN74LVC1G32MDCKREP
SN74LVC1G32-EP Enhanced Product Single 2-Input Positive-Or Gate SN74LVC1G32MDCKREP
Enhanced Product Single 2-Input Positive-Or Gate 5-SC70 -55 to 125

Enhanced Product Single 2-Input Positive-Or Gate 5-SC70 -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-22350-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22350-6-ND
Gates and Inverters 296-22350-6-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-22350-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22350-2-ND
Gates and Inverters 296-22350-2-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-22350-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22350-1-ND
Gates and Inverters 296-22350-1-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
1-Bit 2-Input OR Gate IC, CMOS, 1.65-5.5V, 4.5ns, SC Package Product overview: SN74LVC1G32MDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32MDCKR EP can be used for catalog matching and distributor lookup.

1-Bit 2-Input OR Gate IC, CMOS, 1.65-5.5V, 4.5ns, SC Package Product overview: SN74LVC1G32MDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32MDCKREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G32MDCKREP - 1255546-SN74LVC1G32MDCKREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G32MDCKREP
1255546-SN74LVC1G32MDCKREP
Logic - Logic - Gates and Inverters - SN74LVC1G32MDCKREP 1255546-SN74LVC1G32MDCKREP
Manufacturer: Texas Instruments Win Source Part Number: 1255546-SN74LVC1G32M DCKREP Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC1G32 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74LX1G32CTR; TC7SZ32FU(T5LIBM,T; TC7SZ32FU(T5LKEHIN; Introduction Date: February 14, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255546-SN74LVC1G32MDCKREP
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC1G32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74LX1G32CTR; TC7SZ32FU(T5LIBM,T; TC7SZ32FU(T5LKEHIN;
Introduction Date: February 14, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G32MDCKREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G32MDCKREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G32MDCKREP
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - SN74LVC1G32MDCKREP - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G32MDCKREP
Gates and Inverters SN74LVC1G32MDCKREP
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G32MDCKREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G32MDCKREP
Gates and Inverters SN74LVC1G32MDCKREP
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now
Sheung Wan, Hong Kong
Logic Gates Mil Enhance Sgl 2- Input Pos-OR Gate

Logic Gates Mil Enhance Sgl 2- Input Pos-OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G32MDCKREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G32MDCKREP
Logic - Gates and Inverters SN74LVC1G32MDCKREP
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G32MDCKREP 296-22350-6-ND 705-SN74LVC1G32MDCKREP 1255546-SN74LVC1G32MDCKREP SN74LVC1G32MDCKREP SN74LVC1G32MDCKREP SN74LVC1G32MDCKREP SN74LVC1G32MDCKREP SN74LVC1G32MDCKREP
Product Name SN74LVC1G32-EP Enhanced Product Single 2-Input Positive-Or Gate Gates and Inverters 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G32MDCKREP Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type OR OR OR; OR GATE NOT; OR; OR Gate OR OR; OR Gate OR; OR Gate NOT; OR
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 8 ns 4.5 ns 4.5 ns 4.5 ns 4.5 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VCA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101DA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details