Texas Instruments SN74LVC1G32 Single 2-Input Positive-OR Gate SN74LVC1G32DCKTG4

Description
Single 2-Input Positive-OR Gate 5-SC70 -40 to 125
Request a Quote
Description
Single 2-Input Positive-OR Gate 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G32DCKTG4 is a single 2-input positive-OR gate designed for operation within a voltage range of 1.65 V to 5.5 V. It features a maximum propagation delay of 3.6 ns at 3.3 V and consumes low power with a maximum supply current of 10 µA. The device supports down translation to V_CC and can handle input voltages up to 5.5 V. It provides an output drive capability of ±24 mA at 3.3 V and includes features such as I_off for live insertion and partial power-down mode, along with back-drive protection. The device is available in an ultra-small SC70 package, making it suitable for space-constrained applications. It is rated for operation over a temperature range of -40°C to 125°C, ensuring reliability in various environments. Applications include AV receivers, digital picture frames, and high-speed data acquisition systems.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G32DCKTG4 is a single 2-input positive-OR gate designed for operation within a voltage range of 1.65 V to 5.5 V. It features a maximum propagation delay of 3.6 ns at 3.3 V and consumes low power with a maximum supply current of 10 µA. The device supports down translation to V_CC and can handle input voltages up to 5.5 V. It provides an output drive capability of ±24 mA at 3.3 V and includes features such as I_off for live insertion and partial power-down mode, along with back-drive protection. The device is available in an ultra-small SC70 package, making it suitable for space-constrained applications. It is rated for operation over a temperature range of -40°C to 125°C, ensuring reliability in various environments. Applications include AV receivers, digital picture frames, and high-speed data acquisition systems.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G32 Single 2-Input Positive-OR Gate - SN74LVC1G32DCKTG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G32 Single 2-Input Positive-OR Gate
SN74LVC1G32DCKTG4
SN74LVC1G32 Single 2-Input Positive-OR Gate SN74LVC1G32DCKTG4
Single 2-Input Positive-OR Gate 5-SC70 -40 to 125

Single 2-Input Positive-OR Gate 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1G32 OR Gate, 2-Input, 1.65-5.5V, 4ns, SC-88, CMOS Product overview: SN74LVC1G32DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32DCKTG 4 can be used for catalog matching and distributor lookup.

1G32 OR Gate, 2-Input, 1.65-5.5V, 4ns, SC-88, CMOS Product overview: SN74LVC1G32DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32DCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G32DCKTG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC1G32DCKTG4-ND
Gates and Inverters SN74LVC1G32DCKTG4-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G32DCKTG4 - 1100439-SN74LVC1G32DCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G32DCKTG4
1100439-SN74LVC1G32DCKTG4
Logic - Logic - Gates and Inverters - SN74LVC1G32DCKTG4 1100439-SN74LVC1G32DCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1100439-SN74LVC1G32D CKTG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Imaging, Video & Vision, Consumer Electronics, Embedded Design & Development, Wireless, Motor Drive & Control, Communications & Networking, Portable Devices, Computers & Computer Peripherals, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1100439-SN74LVC1G32DCKTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, Consumer Electronics, Embedded Design & Development, Wireless, Motor Drive & Control, Communications & Networking, Portable Devices, Computers & Computer Peripherals, Power Management

Buy Now Datasheet
IC GATE OR 1CH 2-INP SC70-5 - 815-SN74LVC1G32DCKTG4 - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 1CH 2-INP SC70-5
815-SN74LVC1G32DCKTG4
IC GATE OR 1CH 2-INP SC70-5 815-SN74LVC1G32DCKTG4
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - SN74LVC1G32DCKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G32DCKTG4
Gates and Inverters SN74LVC1G32DCKTG4
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now
Logic - Gates and Inverters - SN74LVC1G32DCKTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G32DCKTG4
Logic - Gates and Inverters SN74LVC1G32DCKTG4
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G32DCKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G32DCKTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G32DCKTG4
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates SNGL 2 Input Pos OR Gate

Logic Gates SNGL 2 Input Pos OR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G32DCKTG4 705-SN74LVC1G32DCKTG4 SN74LVC1G32DCKTG4-ND 1100439-SN74LVC1G32DCKTG4 815-SN74LVC1G32DCKTG4 SN74LVC1G32DCKTG4 SN74LVC1G32DCKTG4 SN74LVC1G32DCKTG4 SN74LVC1G32DCKTG4
Product Name SN74LVC1G32 Single 2-Input Positive-OR Gate 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G32DCKTG4 IC GATE OR 1CH 2-INP SC70-5 Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type OR OR; OR GATE OR NOT; OR; OR Gate OR OR; OR Gate NOT; OR OR
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V -3.3V; 3V; 3.3V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS; CMOS
Propagation Delay 7.2 ns 4 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic IC - 770-100141DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details