Texas Instruments SN74LVC1G32 Single 2-Input Positive-OR Gate SN74LVC1G32DCKT

Description
Single 2-Input Positive-OR Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G32 Single 2-Input Positive-OR Gate - SN74LVC1G32DCKT - Texas Instruments
Dallas, TX, United States
SN74LVC1G32 Single 2-Input Positive-OR Gate
SN74LVC1G32DCKT
SN74LVC1G32 Single 2-Input Positive-OR Gate SN74LVC1G32DCKT
Single 2-Input Positive-OR Gate 5-SC70 -40 to 125

Single 2-Input Positive-OR Gate 5-SC70 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-26602-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26602-1-ND
Gates and Inverters 296-26602-1-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-26602-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26602-6-ND
Gates and Inverters 296-26602-6-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-26602-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26602-2-ND
Gates and Inverters 296-26602-2-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G32DCKT - 1100438-SN74LVC1G32DCKT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G32DCKT
1100438-SN74LVC1G32DCKT
Logic - Logic - Gates and Inverters - SN74LVC1G32DCKT 1100438-SN74LVC1G32DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1100438-SN74LVC1G32D CKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100438-SN74LVC1G32DCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC1G32DCKT
5.5V 32mA Logic IC 705-SN74LVC1G32DCKT
1G32 OR Gate, 1.65-5.5V, 32mA, 4ns, SC-88, CMOS Product overview: SN74LVC1G32DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32DCKT can be used for catalog matching and distributor lookup.

1G32 OR Gate, 1.65-5.5V, 32mA, 4ns, SC-88, CMOS Product overview: SN74LVC1G32DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G32DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G32DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G32DCKT
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site
Ic, Positiveor Gate, Smd, Sc705; Logic Family / Base Number Texas Instruments - 28AH5105 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Positiveor Gate, Smd, Sc705; Logic Family / Base Number Texas Instruments
28AH5105
Ic, Positiveor Gate, Smd, Sc705; Logic Family / Base Number Texas Instruments 28AH5105
IC, POSITIVEOR GATE, SMD, SC705; Logic Family / Base Number:74LVC1G32; Logic Type:OR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, POSITIVEOR GATE, SMD, SC705; Logic Family / Base Number:74LVC1G32; Logic Type:OR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G32DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G32DCKT
Logic - Gates and Inverters SN74LVC1G32DCKT
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G32DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G32DCKT
Gates and Inverters SN74LVC1G32DCKT
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G32DCKT
Logic Gates SN74LVC1G32DCKT
Logic Gates SNGL 2 Input Pos OR Gate

Logic Gates SNGL 2 Input Pos OR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G32DCKT 296-26602-1-ND 1100438-SN74LVC1G32DCKT 705-SN74LVC1G32DCKT SN74LVC1G32DCKT 28AH5105 SN74LVC1G32DCKT SN74LVC1G32DCKT SN74LVC1G32DCKT
Product Name SN74LVC1G32 Single 2-Input Positive-OR Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G32DCKT 5.5V 32mA Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Positiveor Gate, Smd, Sc705; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type OR OR NOT; OR; OR Gate OR; OR GATE OR OR; OR NOT; OR OR; OR Gate
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 7.2 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
Gates and Inverters - 5422DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers