Texas Instruments SN74LVC1G32 Single 2-Input Positive-OR Gate SN74LVC1G32DBVTG4

Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G32 Single 2-Input Positive-OR Gate - SN74LVC1G32DBVTG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G32 Single 2-Input Positive-OR Gate
SN74LVC1G32DBVTG4
SN74LVC1G32 Single 2-Input Positive-OR Gate SN74LVC1G32DBVTG4
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125

Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257633-SN74LVC1G32DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257633-SN74LVC1G32DBVTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257633-SN74LVC1G32DBVTG4
Win Source Part Number: 1257633-SN74LVC1G32D BVTG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC1G32

Win Source Part Number: 1257633-SN74LVC1G32DBVTG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC1G32

Buy Now Datasheet
Gates and Inverters - SN74LVC1G32DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC1G32DBVTG4-ND
Gates and Inverters SN74LVC1G32DBVTG4-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G32DBVTG4
5.5V SOT-23 Logic IC 705-SN74LVC1G32DBVTG4
1G32 OR Gate, 2-Input, 5.5V, 4ns, SOT-23-5, CMOS Product overview: SN74LVC1G32DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32DBVTG 4 can be used for catalog matching and distributor lookup.

1G32 OR Gate, 2-Input, 5.5V, 4ns, SOT-23-5, CMOS Product overview: SN74LVC1G32DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G32DBVTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G32DBVTG4
Logic - Gates and Inverters SN74LVC1G32DBVTG4
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates SNGL 2 Input Pos OR Gate

Logic Gates SNGL 2 Input Pos OR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G32DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G32DBVTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G32DBVTG4
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74LVC1G32DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G32DBVTG4
Gates and Inverters SN74LVC1G32DBVTG4
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G32DBVTG4 1257633-SN74LVC1G32DBVTG4 SN74LVC1G32DBVTG4-ND 705-SN74LVC1G32DBVTG4 SN74LVC1G32DBVTG4 SN74LVC1G32DBVTG4 SN74LVC1G32DBVTG4 SN74LVC1G32DBVTG4
Product Name SN74LVC1G32 Single 2-Input Positive-OR Gate Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters 5.5V SOT-23 Logic IC Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR; OR GATE NOT; OR OR OR; OR Gate
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 7.2 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products