Texas Instruments SN74LVC1G32 Single 2-Input Positive-OR Gate SN74LVC1G32DBVRG4

Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G32 Single 2-Input Positive-OR Gate - SN74LVC1G32DBVRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G32 Single 2-Input Positive-OR Gate
SN74LVC1G32DBVRG4
SN74LVC1G32 Single 2-Input Positive-OR Gate SN74LVC1G32DBVRG4
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125

Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-35950-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35950-2-ND
Gates and Inverters 296-35950-2-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G32DBVRG4
5.5V SOT-23 Logic IC 705-SN74LVC1G32DBVRG4
1G32 OR Gate, 5.5V, 4ns, SOT-23-5, CMOS Product overview: SN74LVC1G32DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32DBVRG 4 can be used for catalog matching and distributor lookup.

1G32 OR Gate, 5.5V, 4ns, SOT-23-5, CMOS Product overview: SN74LVC1G32DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G32DBVRG4 - 1100437-SN74LVC1G32DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G32DBVRG4
1100437-SN74LVC1G32DBVRG4
Logic - Logic - Gates and Inverters - SN74LVC1G32DBVRG4 1100437-SN74LVC1G32DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1100437-SN74LVC1G32D BVRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1100437-SN74LVC1G32DBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G32DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G32DBVRG4
Logic - Gates and Inverters SN74LVC1G32DBVRG4
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates SNGL 2 Input Pos OR Gate

Logic Gates SNGL 2 Input Pos OR Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC1G32DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G32DBVRG4
Gates and Inverters SN74LVC1G32DBVRG4
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G32DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G32DBVRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G32DBVRG4
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G32DBVRG4 296-35950-2-ND 705-SN74LVC1G32DBVRG4 1100437-SN74LVC1G32DBVRG4 SN74LVC1G32DBVRG4 SN74LVC1G32DBVRG4 SN74LVC1G32DBVRG4 SN74LVC1G32DBVRG4
Product Name SN74LVC1G32 Single 2-Input Positive-OR Gate Gates and Inverters 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G32DBVRG4 Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR OR; OR GATE NOT; OR; OR Gate NOT; OR OR; OR Gate OR
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 7.2 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54S20DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details