The CD4052B is a CMOS differential 4-channel analog multiplexer/demultip
CMOS Differential 4-Channel Analog Multiplexer/Demultip
2 Circuit IC Switch 4:1 240Ohm 16-SOIC
2 Circuit IC Switch 4:1 240Ohm 16-SOIC
2 Circuit IC Switch 4:1 240Ohm 16-SOIC
20V 4:1 2-Ch Mux/Demux IC SOIC Surface Mount Product overview: CD4052BM96G3 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 20V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4052BM96G3 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 240Ohm 16-SOIC
MUX/DEMUX, DUAL, 4X1, 16SOIC; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
ANALOG MULTIPLEXER, 4X1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC MUX/DEMUX DUAL 4X1 16SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4052BM96G3 | 296-31506-2-ND | 747-CD4052BM96G3 | CD4052BM96G3 | 39AH8796 | CD4052BM96G3 |
| Product Name | CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion | Analog Switches, Multiplexers, Demultiplexers | SMD 20V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Mux/demux, Dual, 4X1, 16Soic; Multiplexer Configuration Texas Instruments | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | ||||
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 to 18 volts | 2.5 to 20 volts | 18 volts | 3 to 20 volts | ||
| Ron | 125 ohms | 240 ohms | 240 ohms | 240 ohms | 5 ohms |