Texas Instruments SN74LVC1G29 2-of-3 Decoder/Demultiplexer SN74LVC1G29YZPR

Description
2-of-3 Decoder/Demultiplexe r 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
2-of-3 Decoder/Demultiplexe r 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G29 2-of-3 Decoder/Demultiplexer - SN74LVC1G29YZPR - Texas Instruments
Dallas, TX, United States
SN74LVC1G29 2-of-3 Decoder/Demultiplexer
SN74LVC1G29YZPR
SN74LVC1G29 2-of-3 Decoder/Demultiplexer SN74LVC1G29YZPR
2-of-3 Decoder/Demultiplexe r 8-DSBGA -40 to 85

2-of-3 Decoder/Demultiplexer 8-DSBGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1095169-SN74LVC1G29YZPR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1095169-SN74LVC1G29YZPR
Win Source Part Number: 1095169-SN74LVC1G29Y ZPR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Decoder/Demultiplexe r Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-18769-2,TEXTISSN 74LVC1G29YZPR,2156-S N74LVC1G29YZPR,296-S N74LVC1G29YZPRTR,296 -18769-1,296-SN74LVC 1G29YZPRCT,-296-1876 9-1,296-SN74LVC1G29Y ZPRDKR,296-18769-1-N D,296-18769-2-ND,-29 6-18769-1-ND,-SN74LV C1G29YZPR-NDR Base Product Number: 74LVC1G29

Win Source Part Number: 1095169-SN74LVC1G29YZPR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LVC
Type: Decoder/Demultiplexer
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA (1.9x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-18769-2,TEXTISSN74LVC1G29YZPR,2156-SN74LVC1G29YZPR,296-SN74LVC1G29YZPRTR,296-18769-1,296-SN74LVC1G29YZPRCT,-296-18769-1,296-SN74LVC1G29YZPRDKR,296-18769-1-ND,296-18769-2-ND,-296-18769-1-ND,-SN74LVC1G29YZPR-NDR
Base Product Number: 74LVC1G29

Buy Now Datasheet
 - SN74LVC1G29YZPR - Rochester Electronics
Newburyport, MA, United States
Decoder/Driver, LVC/LCX/Z Series, Inverted Output, CMOS

Decoder/Driver, LVC/LCX/Z Series, Inverted Output, CMOS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LVC1G29YZPR 1095169-SN74LVC1G29YZPR SN74LVC1G29YZPR
Product Name SN74LVC1G29 2-of-3 Decoder/Demultiplexer Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder
Supply Voltage 1.65 1.65V ~ 5.5V
Package Type DSBGA,SM8,US8 BGA; DSBGA8
Logic Family LVC CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Function Decoder
Package Type CDIP,LCCC
Logic Family FCT
View Details
CD74HC237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches - CD74HC237NSR - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - M38510/65802B2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
CD4514B CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select - CD4514BEE4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 16
View Details