Texas Instruments CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers CD4511BE

Description
CMOS BCD-to-7-Segment LED Latch Decoder Drivers 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS BCD-to-7-Segment LED Latch Decoder Drivers 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers - CD4511BE - Texas Instruments
Dallas, TX, United States
CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers
CD4511BE
CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers CD4511BE
CMOS BCD-to-7-Segment LED Latch Decoder Drivers 16-PDIP -55 to 125

CMOS BCD-to-7-Segment LED Latch Decoder Drivers 16-PDIP -55 to 125

Buy Now Datasheet
Ic, 4000 Cmos, 4511, Dip16, 18V; Logic Family / Base Number Texas Instruments - 28AH2034 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Cmos, 4511, Dip16, 18V; Logic Family / Base Number Texas Instruments
28AH2034
Ic, 4000 Cmos, 4511, Dip16, 18V; Logic Family / Base Number Texas Instruments 28AH2034
IC, 4000 CMOS, 4511, DIP16, 18V; Logic Family / Base Number:CD4511; Logic Type:BCD to 7 Segment Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

IC, 4000 CMOS, 4511, DIP16, 18V; Logic Family / Base Number:CD4511; Logic Type:BCD to 7 Segment Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD4511BE 28AH2034
Product Name CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers Ic, 4000 Cmos, 4511, Dip16, 18V; Logic Family / Base Number Texas Instruments
Function Decoder Decoder
Input Lines 4
Output Lines 7-Segment Other; 7Outputs
Supply Voltage 3V; 18
Package Type CDIP,PDIP,SO,TSSOP DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT238 3-Line To 8-Line Decoders/Demultiplexers - SN54HCT238J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,LCCC
Logic Family HCT
View Details
CD4556B-MIL CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BF3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3V; 18
Package Type CDIP
View Details
SN54S139 Dual 2-Line To 4-Line Decoders/Demultiplexers - SN54S139J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
CD74HC4515 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches - CD74HC4515MG4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details