Texas Instruments CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays CD4543BE

Description
CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays - CD4543BE - Texas Instruments
Dallas, TX, United States
CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays
CD4543BE
CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays CD4543BE
CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays 16-PDIP -55 to 125

CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays 16-PDIP -55 to 125

Buy Now Datasheet
 - 527586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments Complex Function ICs from the 4000 Series CMOS Logic Family includes 7-segment LCD Latch/Decoder/Driver s, Magnitude Comparators and Phase Locked Loop (PLL) ICs. Logic Family = 4000 Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm Height = 4.57mm

Texas Instruments Complex Function ICs from the 4000 Series CMOS Logic Family includes 7-segment LCD Latch/Decoder/Drivers, Magnitude Comparators and Phase Locked Loop (PLL) ICs.
Logic Family = 4000
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Height = 4.57mm

Supplier's Site
Cmos Decoder/driver, Pdip16, 20V; Logic Family / Base Number Texas Instruments - 29AH3582 - Newark, An Avnet Company
Chicago, IL, United States
Cmos Decoder/driver, Pdip16, 20V; Logic Family / Base Number Texas Instruments
29AH3582
Cmos Decoder/driver, Pdip16, 20V; Logic Family / Base Number Texas Instruments 29AH3582
CMOS DECODER/DRIVER, PDIP16, 20V; Logic Family / Base Number:CD4543; Logic Type:BCD to 7 Segment Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

CMOS DECODER/DRIVER, PDIP16, 20V; Logic Family / Base Number:CD4543; Logic Type:BCD to 7 Segment Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD4543BE 527586 29AH3582
Product Name CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays Cmos Decoder/driver, Pdip16, 20V; Logic Family / Base Number Texas Instruments
Function Decoder Decoder Decoder
Input Lines 4
Output Lines 7-Segment Other; 7Outputs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP PDIP DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers - JM38510/65803BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
CD54HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD54HC154F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,WAFERSALE
Logic Family HC
View Details
SN54F138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/33701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
CD54HCT138 High Speed CMOS Logic Inverting and Non-Inverting 3-to-8 Line Decoder Demultiplexer - CD54HCT138F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,DIESALE,WAFERSALE
Logic Family HCT
View Details
2 suppliers