Single 3-Input Positive-NOR Gate 6-SON -40 to 125
NOR Gate IC 1 Channel 6-SON (1.45x1)
NOR Gate IC 1 Channel 6-SON (1.45x1)
NOR Gate IC 1 Channel 6-SON (1.45x1)
3-Input NOR Gate IC, 1.65-5.5V, 3.6ns, 32mA, SON, CMOS Product overview: SN74LVC1G27DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G27DRYR can be used for catalog matching and distributor lookup.
NOR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6
NOR Gate IC 1 Channel 6-SON (1.45x1)
IC GATE NOR 1CH 3-INP 6SON
IC GATE NOR 1CH 3-INP 6SON
IC GATE NOR 1CH 3-INP 6SON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G27DRYR | 296-30122-2-ND | 705-SN74LVC1G27DRYR | SN74LVC1G27DRYR | SN74LVC1G27DRYR | SN74LVC1G27DRYR | SN74LVC1G27DRYR | SN74LVC1G27DRYR |
| Product Name | SN74LVC1G27 Single 3-Input Positive-NOR Gate | Gates and Inverters | 5.5V 32mA Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOR | NOR | NOR; NOR GATE | OR; NOR | NOR; NOR Gate | NOR | NOR; NOR Gate | NOT; NOR |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | ||
| Logic Family | LVC | CMOS | ||||||
| Propagation Delay | 20.5 ns | 3.6 ns | 3.6 ns | 3.6 ns | ||||
| Operating Current | 0.0100 mA | 32 mA | 32 mA | 0.0100 mA |