Texas Instruments SN74LVC1G27 Single 3-Input Positive-NOR Gate SN74LVC1G27DCKRG4

Description
Single 3-Input Positive-NOR Gate 6-SC70 -40 to 125
Request a Quote
Description
Single 3-Input Positive-NOR Gate 6-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single 3-input positive-NOR gate in a 6-pin SC70 package with an operating temperature range of -40°C to 125°C, supporting supply voltages from 1.65 V to 5.5 V, and featuring ±24 mA output drive at 3.3 V. The device includes I_off circuitry for partial-power-down mode and complies with JESD78 Class II latch-up performance and ESD protection standards per JESD22 (2000 V HBM, 200 V MM, 1000 V CDM).

Datasheet Summary
Powered by GS/AI

Single 3-input positive-NOR gate in a 6-pin SC70 package with an operating temperature range of -40°C to 125°C, supporting supply voltages from 1.65 V to 5.5 V, and featuring ±24 mA output drive at 3.3 V. The device includes I_off circuitry for partial-power-down mode and complies with JESD78 Class II latch-up performance and ESD protection standards per JESD22 (2000 V HBM, 200 V MM, 1000 V CDM).

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G27 Single 3-Input Positive-NOR Gate - SN74LVC1G27DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G27 Single 3-Input Positive-NOR Gate
SN74LVC1G27DCKRG4
SN74LVC1G27 Single 3-Input Positive-NOR Gate SN74LVC1G27DCKRG4
Single 3-Input Positive-NOR Gate 6-SC70 -40 to 125

Single 3-Input Positive-NOR Gate 6-SC70 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-51593-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-51593-2-ND
Gates and Inverters 296-51593-2-ND
NOR Gate IC 1 Channel SC-70-6

NOR Gate IC 1 Channel SC-70-6

Buy Now Datasheet
Singapore, Singapore
3-Input NOR Gate IC, 1.65-5.5V, CMOS, SC Package Product overview: SN74LVC1G27DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G27DCKRG 4 can be used for catalog matching and distributor lookup.

3-Input NOR Gate IC, 1.65-5.5V, CMOS, SC Package Product overview: SN74LVC1G27DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G27DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G27DCKRG4 - 1100430-SN74LVC1G27DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G27DCKRG4
1100430-SN74LVC1G27DCKRG4
Logic - Logic - Gates and Inverters - SN74LVC1G27DCKRG4 1100430-SN74LVC1G27DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1100430-SN74LVC1G27D CKRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1100430-SN74LVC1G27DCKRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G27DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G27DCKRG4
Logic - Gates and Inverters SN74LVC1G27DCKRG4
IC GATE NOR 1CH 3-INP SC70-6

IC GATE NOR 1CH 3-INP SC70-6

Supplier's Site Datasheet
IC GATE NOR 1CH 3-INP SC-70-6 - 815-SN74LVC1G27DCKRG4 - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 1CH 3-INP SC-70-6
815-SN74LVC1G27DCKRG4
IC GATE NOR 1CH 3-INP SC-70-6 815-SN74LVC1G27DCKRG4
IC GATE NOR 1CH 3-INP SC-70-6

IC GATE NOR 1CH 3-INP SC-70-6

Supplier's Site
Gates and Inverters - SN74LVC1G27DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G27DCKRG4
Gates and Inverters SN74LVC1G27DCKRG4
NOR Gate IC 1 Channel SC-70-6

NOR Gate IC 1 Channel SC-70-6

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G27DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G27DCKRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G27DCKRG4
IC GATE NOR 1CH 3-INP SC70-6

IC GATE NOR 1CH 3-INP SC70-6

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates SNGL 3 Input Pos NOR Gate

Logic Gates SNGL 3 Input Pos NOR Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC1G27DCKRG4 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G27DCKRG4
Gates and Inverters SN74LVC1G27DCKRG4
IC GATE NOR 1CH 3-INP SC70-6

IC GATE NOR 1CH 3-INP SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G27DCKRG4 296-51593-2-ND 705-SN74LVC1G27DCKRG4 1100430-SN74LVC1G27DCKRG4 SN74LVC1G27DCKRG4 815-SN74LVC1G27DCKRG4 SN74LVC1G27DCKRG4 SN74LVC1G27DCKRG4 SN74LVC1G27DCKRG4 SN74LVC1G27DCKRG4
Product Name SN74LVC1G27 Single 3-Input Positive-NOR Gate Gates and Inverters 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G27DCKRG4 Logic - Gates and Inverters IC GATE NOR 1CH 3-INP SC-70-6 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NOR NOR NOR; NOR GATE NOT; NOR; NOR Gate NOT; NOR NOR NOR; NOR Gate NOR NOR; NOR Gate
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.8V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS; CMOS
Propagation Delay 20.5 ns 3.6 ns 3.6 ns 3.6 ns 3.6 ns 3.6 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic IC - 705-54F00DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100179DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details