Texas Instruments SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear SN74LVC1G175DCKT

Description
Single D-Type Flip-Flop with Asynchronous Clear 6-SC70 -40 to 125
Request a Quote
Description
Single D-Type Flip-Flop with Asynchronous Clear 6-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single D-Type flip-flop with asynchronous clear in a 6-pin SC70 package, measuring 2.00mm × 1.25mm, operating from 1.65 V to 5.5 V with a maximum propagation delay of 4.3 ns at 3.3 V and ±24 mA output drive at 3.3 V, supporting operating temperatures from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

Single D-Type flip-flop with asynchronous clear in a 6-pin SC70 package, measuring 2.00mm × 1.25mm, operating from 1.65 V to 5.5 V with a maximum propagation delay of 4.3 ns at 3.3 V and ±24 mA output drive at 3.3 V, supporting operating temperatures from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear - SN74LVC1G175DCKT - Texas Instruments
Dallas, TX, United States
SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear
SN74LVC1G175DCKT
SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear SN74LVC1G175DCKT
Single D-Type Flip-Flop with Asynchronous Clear 6-SC70 -40 to 125

Single D-Type Flip-Flop with Asynchronous Clear 6-SC70 -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC1G175DCKT
795098-SN74LVC1G175DCKT
Logic - Logic - Flip Flops - SN74LVC1G175DCKT 795098-SN74LVC1G175DCKT
Manufacturer: Texas Instruments Win Source Part Number: 795098-SN74LVC1G175D CKT Series: 74LVC Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 125°C (TA) Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent: 10μA Input Capacitance: 3pF Family Name: SN74LVC1G175 Categories: Integrated Circuits (ICs) Clock Frequency: 175MHz Alternative Parts (Cross-Reference): 74LVC1G175GW-Q100; 74LVC1G175GW-Q100H; 74LVC1G175GW,125; 74LVC1G175GW; Introduction Date: January 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 795098-SN74LVC1G175DCKT
Series: 74LVC
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 3pF
Family Name: SN74LVC1G175
Categories: Integrated Circuits (ICs)
Clock Frequency: 175MHz
Alternative Parts (Cross-Reference): 74LVC1G175GW-Q100; 74LVC1G175GW-Q100H; 74LVC1G175GW,125; 74LVC1G175GW;
Introduction Date: January 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-32299-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32299-2-ND
Flip Flops 296-32299-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Buy Now
Flip Flops - 296-32299-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32299-6-ND
Flip Flops 296-32299-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Buy Now
Flip Flops - 296-32299-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32299-1-ND
Flip Flops 296-32299-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Buy Now
Logic, Sngl D-Type F-F Async, 6Sc70; Logic Family / Base Number Texas Instruments - 39AH9257 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Sngl D-Type F-F Async, 6Sc70; Logic Family / Base Number Texas Instruments
39AH9257
Logic, Sngl D-Type F-F Async, 6Sc70; Logic Family / Base Number Texas Instruments 39AH9257
LOGIC, SNGL D-TYPE F-F ASYNC, 6SC70; Logic Family / Base Number:74LVC1G175; Flip-Flop Type:D; Propagation Delay:4ns; Frequency:175MHz; Output Current:32mA; Logic Case Style:SC-70; No. of Pins:6Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

LOGIC, SNGL D-TYPE F-F ASYNC, 6SC70; Logic Family / Base Number:74LVC1G175; Flip-Flop Type:D; Propagation Delay:4ns; Frequency:175MHz; Output Current:32mA; Logic Case Style:SC-70; No. of Pins:6Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

Supplier's Site
Flip Flops - SN74LVC1G175DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Buy Now
Logic - Flip Flops - SN74LVC1G175DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G175DCKT
Logic - Flip Flops SN74LVC1G175DCKT
IC FF D-TYPE SNGL 1BIT SC70-6

IC FF D-TYPE SNGL 1BIT SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G175DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G175DCKT
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G175DCKT
IC FF D-TYPE SNGL 1BIT SC70-6

IC FF D-TYPE SNGL 1BIT SC70-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC1G175DCKT 795098-SN74LVC1G175DCKT 296-32299-2-ND 39AH9257 SN74LVC1G175DCKT SN74LVC1G175DCKT SN74LVC1G175DCKT
Product Name SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear Logic - Logic - Flip Flops - SN74LVC1G175DCKT Flip Flops Logic, Sngl D-Type F-F Async, 6Sc70; Logic Family / Base Number Texas Instruments Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Propagation Delay 13.4 ns 4 ns 5 ns 4 ns
fMAX 150 MHz 175 MHz 175 MHz 175 MHz
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Flip Flops - 1377527-54F109FMQB - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.5 ns
View Details
2 suppliers
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
4 suppliers