Texas Instruments High-Performance Analog Gates and Inverters SN74LVC1G14DBVRE4

Description
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Request a Quote Datasheet
Description
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-35944-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35944-1-ND
Gates and Inverters 296-35944-1-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-35944-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35944-2-ND
Gates and Inverters 296-35944-2-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G14DBVRE4 - 1255530-SN74LVC1G14DBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G14DBVRE4
1255530-SN74LVC1G14DBVRE4
Logic - Logic - Gates and Inverters - SN74LVC1G14DBVRE4 1255530-SN74LVC1G14DBVRE4
Manufacturer: Texas Instruments Win Source Part Number: 1255530-SN74LVC1G14D BVRE4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.39 V ~ 1.87 V Logic Level - High: 1.16 V ~ 3.33 V Family Name: SN74LVC1G14 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74LX1G14STR; PI74STX1G14TX; 74LVC1G14GV,125; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255530-SN74LVC1G14DBVRE4
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Schmitt Trigger
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.39 V ~ 1.87 V
Logic Level - High: 1.16 V ~ 3.33 V
Family Name: SN74LVC1G14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74LX1G14STR; PI74STX1G14TX; 74LVC1G14GV,125;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G14DBVRE4
5.5V SOT-23 Logic IC 705-SN74LVC1G14DBVRE4
1G14 Schmitt Trigger Inverter, 1.65-5.5V, 11ns, SOT-23 Product overview: SN74LVC1G14DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DBVRE 4 can be used for catalog matching and distributor lookup.

1G14 Schmitt Trigger Inverter, 1.65-5.5V, 11ns, SOT-23 Product overview: SN74LVC1G14DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DBVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G14DBVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G14DBVRE4
Logic - Gates and Inverters SN74LVC1G14DBVRE4
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G14DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G14DBVRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G14DBVRE4
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74LVC1G14DBVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G14DBVRE4
Gates and Inverters SN74LVC1G14DBVRE4
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-35944-1-ND 1255530-SN74LVC1G14DBVRE4 705-SN74LVC1G14DBVRE4 SN74LVC1G14DBVRE4 SN74LVC1G14DBVRE4 SN74LVC1G14DBVRE4
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G14DBVRE4 5.5V SOT-23 Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter, Buffer, Schmitt Trigger NOT NOT NOT; Inverter
Supply Voltage 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) 1.65V ~ 5.5V
Inputs 1 1 1 1
Features Schmitt Trigger
Propagation Delay 6.5 ns 5 ns 11 ns
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3162-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers
Logic - Gates and Inverters - 100307W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
View Details