Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
ROCHESTER ELECTRONICS
100307W-QMLV -- LOGIC - GATES AND INVERTERS
Rochester Electronics
Logic - Gates and Inverters
100307W-QMLV
Description
100307 - XOR/XNOR GATE, 100K SER
Lingto Electronic Limited
Done
Datasheet
Description
100307 - XOR/XNOR GATE, 100K SER
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
100307W-QMLV
Logic - Gates and Inverters
100307W-QMLV
100307 - XOR/XNOR GATE, 100K SER
100307 - XOR/XNOR GATE, 100K SER
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Logic Gates
Product Number
100307W-QMLV
Product Name
Logic - Gates and Inverters
Gate Type
NOT; NOR; XOR; XNOR
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Hex Inverter, Schmitt
AF54RHC14ELT/BLT/ALT
Specs
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details
Nexperia B.V.
Logic IC
74AHC3GU04DC,125
Specs
Gate Type
NOT; Inverter
Supply Voltage
5 V
Logic Family
AHC
View Details
4
suppliers
Texas Instruments
CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates
5962-8685201CA
Specs
Gate Type
OR
Logic Family
HCT
Propagation Delay
36 ns
View Details
3
suppliers
Rochester Electronics
Integrated Circuits (ICs) - Logic - Gates and Inverters
54AC14/B2A
View Details
3
suppliers