Texas Instruments SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input SN74LVC1G132DCKR

Description
Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SC70 -40 to 125
Request a Quote
Description
Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G132DCKR is a single 2-input NAND gate with Schmitt-trigger inputs in a 5-pin SC70 package, measuring 2mm × 2mm × 2.1mm. It operates from 1.65V to 5.5V, supports partial-power-down mode, and provides ±24mA output drive at 3.3V. Propagation delay is rated up to 5.3ns at 3.3V. The device meets industrial temperature requirements from -40°C to +125°C and features latch-up performance exceeding 100mA per JESD78, Class II. Inputs accept voltages up to 5.5V, and power consumption is limited to 10µA maximum.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G132DCKR is a single 2-input NAND gate with Schmitt-trigger inputs in a 5-pin SC70 package, measuring 2mm × 2mm × 2.1mm. It operates from 1.65V to 5.5V, supports partial-power-down mode, and provides ±24mA output drive at 3.3V. Propagation delay is rated up to 5.3ns at 3.3V. The device meets industrial temperature requirements from -40°C to +125°C and features latch-up performance exceeding 100mA per JESD78, Class II. Inputs accept voltages up to 5.5V, and power consumption is limited to 10µA maximum.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input - SN74LVC1G132DCKR - Texas Instruments
Dallas, TX, United States
SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input
SN74LVC1G132DCKR
SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input SN74LVC1G132DCKR
Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SC70 -40 to 125

Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SC70 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G132DCKR - 030304-SN74LVC1G132DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G132DCKR
030304-SN74LVC1G132DCKR
Logic - Logic - Gates and Inverters - SN74LVC1G132DCKR 030304-SN74LVC1G132DCKR
Manufacturer: Texas Instruments Win Source Part Number: 030304-SN74LVC1G132D CKR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Family Name: SN74LVC1G132 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LX1G132CTR; 74LVC1G132DBVRE4; 74LVC1G132DBVTE4; Introduction Date: May 01, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030304-SN74LVC1G132DCKR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.39 V to 1.87 V
Logic Level - High: 1.16 V to 3.33 V
Family Name: SN74LVC1G132
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LX1G132CTR; 74LVC1G132DBVRE4; 74LVC1G132DBVTE4;
Introduction Date: May 01, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Schmitt Trigger NAND Gate IC, 1.65-5.5V, 5ns, SC-70 Product overview: SN74LVC1G132DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G132DCKR can be used for catalog matching and distributor lookup.

Schmitt Trigger NAND Gate IC, 1.65-5.5V, 5ns, SC-70 Product overview: SN74LVC1G132DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G132DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-18760-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18760-2-ND
Gates and Inverters 296-18760-2-ND
NAND Gate IC 1 Channel Schmitt Trigger SC-70-5

NAND Gate IC 1 Channel Schmitt Trigger SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-18760-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18760-6-ND
Gates and Inverters 296-18760-6-ND
NAND Gate IC 1 Channel Schmitt Trigger SC-70-5

NAND Gate IC 1 Channel Schmitt Trigger SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-18760-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18760-1-ND
Gates and Inverters 296-18760-1-ND
NAND Gate IC 1 Channel Schmitt Trigger SC-70-5

NAND Gate IC 1 Channel Schmitt Trigger SC-70-5

Buy Now Datasheet
Gates and Inverters - SN74LVC1G132DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G132DCKR
Gates and Inverters SN74LVC1G132DCKR
NAND Gate IC 1 Channel Schmitt Trigger SC-70-5

NAND Gate IC 1 Channel Schmitt Trigger SC-70-5

Buy Now
Logic, Nand Schmitt, Single, 5Sc-70; Logic Family / Base Number Texas Instruments - 42AH2009 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Nand Schmitt, Single, 5Sc-70; Logic Family / Base Number Texas Instruments
42AH2009
Logic, Nand Schmitt, Single, 5Sc-70; Logic Family / Base Number Texas Instruments 42AH2009
LOGIC, NAND SCHMITT, SINGLE, 5SC-70; Logic Family / Base Number:74LVC1G132; Logic Type:NAND Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of RoHS Compliant: Yes

LOGIC, NAND SCHMITT, SINGLE, 5SC-70; Logic Family / Base Number:74LVC1G132; Logic Type:NAND Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G132DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G132DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G132DCKR
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - SN74LVC1G132DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G132DCKR
Gates and Inverters SN74LVC1G132DCKR
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G132DCKR 030304-SN74LVC1G132DCKR 705-SN74LVC1G132DCKR 296-18760-2-ND SN74LVC1G132DCKR 42AH2009 SN74LVC1G132DCKR SN74LVC1G132DCKR
Product Name SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input Logic - Logic - Gates and Inverters - SN74LVC1G132DCKR 5.5V Logic IC Gates and Inverters Gates and Inverters Logic, Nand Schmitt, Single, 5Sc-70; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE, Schmitt Trigger NAND NAND; NAND Gate NAND; NAND Schmitt Trigger NAND NAND; NAND Gate
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V
Logic Family LVC
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 16 ns 5 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers