Texas Instruments SN74LVC1G10 Single 3-Input Positive-NAND Gate SN74LVC1G10DBVR

Description
Single 3-Input Positive-NAND Gate 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 3-Input Positive-NAND Gate 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G10 Single 3-Input Positive-NAND Gate - SN74LVC1G10DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G10 Single 3-Input Positive-NAND Gate
SN74LVC1G10DBVR
SN74LVC1G10 Single 3-Input Positive-NAND Gate SN74LVC1G10DBVR
Single 3-Input Positive-NAND Gate 6-SOT-23 -40 to 125

Single 3-Input Positive-NAND Gate 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G10DBVR
5.5V SOT-23 Logic IC 705-SN74LVC1G10DBVR
3-Input NAND Gate, CMOS, SOT-23, 5.5V Product overview: SN74LVC1G10DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G10DBVR can be used for catalog matching and distributor lookup.

3-Input NAND Gate, CMOS, SOT-23, 5.5V Product overview: SN74LVC1G10DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G10DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-18755-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18755-6-ND
Gates and Inverters 296-18755-6-ND
NAND Gate IC 1 Channel SOT-23-6

NAND Gate IC 1 Channel SOT-23-6

Buy Now Datasheet
Gates and Inverters - 296-18755-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18755-2-ND
Gates and Inverters 296-18755-2-ND
NAND Gate IC 1 Channel SOT-23-6

NAND Gate IC 1 Channel SOT-23-6

Buy Now Datasheet
Gates and Inverters - 296-18755-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18755-1-ND
Gates and Inverters 296-18755-1-ND
NAND Gate IC 1 Channel SOT-23-6

NAND Gate IC 1 Channel SOT-23-6

Buy Now Datasheet
 - SN74LVC1G10DBVR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

NAND Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G10DBVR - 081221-SN74LVC1G10DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G10DBVR
081221-SN74LVC1G10DBVR
Logic - Logic - Gates and Inverters - SN74LVC1G10DBVR 081221-SN74LVC1G10DBVR
Manufacturer: Texas Instruments Win Source Part Number: 081221-SN74LVC1G10DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Dimension: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081221-SN74LVC1G10DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Dimension: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC1G10DBVR
Logic ICs >> Gates SN74LVC1G10DBVR
10uA 1.65V~5.5V 1 3.6ns@5V,50pF NAND Gates SOT-23-6 Gates ROHS

10uA 1.65V~5.5V 1 3.6ns@5V,50pF NAND Gates SOT-23-6 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G10DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G10DBVR
Gates and Inverters SN74LVC1G10DBVR
IC GATE NAND 1CH 3-INP SOT23-6

IC GATE NAND 1CH 3-INP SOT23-6

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G10DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G10DBVR
Logic - Gates and Inverters SN74LVC1G10DBVR
IC GATE NAND 1CH 3-INP SOT23-6

IC GATE NAND 1CH 3-INP SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G10DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G10DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G10DBVR
IC GATE NAND 1CH 3-INP SOT23-6

IC GATE NAND 1CH 3-INP SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G10DBVR
Logic Gates SN74LVC1G10DBVR
Logic Gates Sngl 3 Inpt Pos NAND Gate

Logic Gates Sngl 3 Inpt Pos NAND Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC1G10DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G10DBVR
Gates and Inverters SN74LVC1G10DBVR
NAND Gate IC 1 Channel SOT-23-6

NAND Gate IC 1 Channel SOT-23-6

Buy Now
Logic Nand Gate, Single, 3.8Ns, 6-Sot-23; Logic Function Texas Instruments - 94T5043 - Newark, An Avnet Company
Chicago, IL, United States
Logic Nand Gate, Single, 3.8Ns, 6-Sot-23; Logic Function Texas Instruments
94T5043
Logic Nand Gate, Single, 3.8Ns, 6-Sot-23; Logic Function Texas Instruments 94T5043
LOGIC NAND GATE, SINGLE, 3.8NS, 6-SOT-23; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SOT-23; Product Range:74LVC1G10; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

LOGIC NAND GATE, SINGLE, 3.8NS, 6-SOT-23; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SOT-23; Product Range:74LVC1G10; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site
Logic, Nand Gate, Sot-23-6; Logic Family / Base Number Texas Instruments - 26AJ9496 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Nand Gate, Sot-23-6; Logic Family / Base Number Texas Instruments
26AJ9496
Logic, Nand Gate, Sot-23-6; Logic Family / Base Number Texas Instruments 26AJ9496
LOGIC, NAND GATE, SOT-23-6; Logic Family / Base Number:74LVC1G10; Logic Type:NAND; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

LOGIC, NAND GATE, SOT-23-6; Logic Family / Base Number:74LVC1G10; Logic Type:NAND; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G10DBVR 705-SN74LVC1G10DBVR 296-18755-6-ND SN74LVC1G10DBVR 081221-SN74LVC1G10DBVR SN74LVC1G10DBVR SN74LVC1G10DBVR SN74LVC1G10DBVR SN74LVC1G10DBVR SN74LVC1G10DBVR SN74LVC1G10DBVR 94T5043 26AJ9496
Product Name SN74LVC1G10 Single 3-Input Positive-NAND Gate 5.5V SOT-23 Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G10DBVR Logic ICs >> Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic Nand Gate, Single, 3.8Ns, 6-Sot-23; Logic Function Texas Instruments Logic, Nand Gate, Sot-23-6; Logic Family / Base Number Texas Instruments
Gate Type NAND NAND; NAND GATE NAND AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate NAND; NAND
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V~5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 5.5V
Logic Family LVC CMOS
Propagation Delay 18 ns 3.6 ns 3.6 ns 3.6 ns 3.6 ns 3.6 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - 5962-8764701CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TSSOP Logic IC - 705-4001BP - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Inputs 2
Propagation Delay 90 ns
View Details
2 suppliers
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers