Texas Instruments SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate SN74LVC1G08MDBVREP

Description
Enhanced Product Single 2-Input Positive-And Gate 5-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Single 2-Input Positive-And Gate 5-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - SN74LVC1G08MDBVREP - Texas Instruments
Dallas, TX, United States
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate
SN74LVC1G08MDBVREP
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate SN74LVC1G08MDBVREP
Enhanced Product Single 2-Input Positive-And Gate 5-SOT-23 -55 to 125

Enhanced Product Single 2-Input Positive-And Gate 5-SOT-23 -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-22345-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22345-1-ND
Gates and Inverters 296-22345-1-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-22345-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22345-6-ND
Gates and Inverters 296-22345-6-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-22345-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22345-2-ND
Gates and Inverters 296-22345-2-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Electronic Wholesale - SN74LVC1G08MDBVREP - 1255518-SN74LVC1G08MDBVREP - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74LVC1G08MDBVREP
1255518-SN74LVC1G08MDBVREP
Electronic Wholesale - SN74LVC1G08MDBVREP 1255518-SN74LVC1G08MDBVREP
Manufacturer: Texas Instruments Win Source Part Number: 1255518-SN74LVC1G08M DBVREP Packaging: Reel Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74LVC1G08 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255518-SN74LVC1G08MDBVREP
Packaging: Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC1G08
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 5ns at 5V, 50pF

Buy Now
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G08MDBVREP
5.5V SOT-23 Logic IC 705-SN74LVC1G08MDBVREP
2-Input AND Gate, 1.65-5.5V, 5ns, SOT-23, CMOS Logic IC Product overview: SN74LVC1G08MDBVREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08MDBVR EP can be used for catalog matching and distributor lookup.

2-Input AND Gate, 1.65-5.5V, 5ns, SOT-23, CMOS Logic IC Product overview: SN74LVC1G08MDBVREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08MDBVREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G08MDBVREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G08MDBVREP
Gates and Inverters SN74LVC1G08MDBVREP
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Logic Gates Mil Enhance Sgl 2- Input Pos-AND Gate

Logic Gates Mil Enhance Sgl 2- Input Pos-AND Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC1G08MDBVREP - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G08MDBVREP
Gates and Inverters SN74LVC1G08MDBVREP
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G08MDBVREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G08MDBVREP
Logic - Gates and Inverters SN74LVC1G08MDBVREP
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G08MDBVREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G08MDBVREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G08MDBVREP
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G08MDBVREP 296-22345-1-ND 1255518-SN74LVC1G08MDBVREP 705-SN74LVC1G08MDBVREP SN74LVC1G08MDBVREP SN74LVC1G08MDBVREP SN74LVC1G08MDBVREP SN74LVC1G08MDBVREP SN74LVC1G08MDBVREP
Product Name SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate Gates and Inverters Electronic Wholesale - SN74LVC1G08MDBVREP 5.5V SOT-23 Logic IC Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND; AND Gate AND; AND GATE AND; AND Gate AND; AND Gate NOT; AND AND
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 8 ns 5 ns 5 ns 5 ns 5 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 732-100124DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54LS04FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 54S08J - 162970-54S08J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-8772201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
4 suppliers