Texas Instruments SN74LVC1G08 Single 2-Input Positive-AND Gate SN74LVC1G08DSF2

Description
Single 2-Input Positive-AND Gate 6-SON -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-AND Gate 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G08 Single 2-Input Positive-AND Gate - SN74LVC1G08DSF2 - Texas Instruments
Dallas, TX, United States
SN74LVC1G08 Single 2-Input Positive-AND Gate
SN74LVC1G08DSF2
SN74LVC1G08 Single 2-Input Positive-AND Gate SN74LVC1G08DSF2
Single 2-Input Positive-AND Gate 6-SON -40 to 85

Single 2-Input Positive-AND Gate 6-SON -40 to 85

Buy Now Datasheet
Single 2-Input Positive-AND Gate 6-SON -40 to 125 Product overview: SN74LVC1G08DSF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08DSF2 can be used for catalog matching and distributor lookup.

Single 2-Input Positive-AND Gate 6-SON -40 to 125 Product overview: SN74LVC1G08DSF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08DSF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-47825-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-47825-2-ND
Gates and Inverters 296-47825-2-ND
AND Gate IC 1 Channel 6-SON (1x1)

AND Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-47825-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-47825-6-ND
Gates and Inverters 296-47825-6-ND
AND Gate IC 1 Channel 6-SON (1x1)

AND Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-47825-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-47825-1-ND
Gates and Inverters 296-47825-1-ND
AND Gate IC 1 Channel 6-SON (1x1)

AND Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257596-SN74LVC1G08DSF2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257596-SN74LVC1G08DSF2
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257596-SN74LVC1G08DSF2
Win Source Part Number: 1257596-SN74LVC1G08D SF2 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFDFN Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC1G08DSF2 -296,296-47825-6,296 -47825-1,296-47825-2 ,SN74LVC1G08DSF2 Base Product Number: 74LVC1G08

Win Source Part Number: 1257596-SN74LVC1G08DSF2
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVC1G08DSF2-296,296-47825-6,296-47825-1,296-47825-2,SN74LVC1G08DSF2
Base Product Number: 74LVC1G08

Buy Now Datasheet
Gates and Inverters - SN74LVC1G08DSF2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G08DSF2
Gates and Inverters SN74LVC1G08DSF2
AND Gate IC 1 Channel 6-SON (1x1)

AND Gate IC 1 Channel 6-SON (1x1)

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G08DSF2
Logic Gates SN74LVC1G08DSF2
Logic Gates Single 2-Input Positive-AND Gate

Logic Gates Single 2-Input Positive-AND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G08DSF2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G08DSF2
Logic - Gates and Inverters SN74LVC1G08DSF2
IC GATE AND 1CH 2-INP 6SON

IC GATE AND 1CH 2-INP 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G08DSF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G08DSF2
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G08DSF2
IC GATE AND 1CH 2-INP 6SON

IC GATE AND 1CH 2-INP 6SON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G08DSF2 705-SN74LVC1G08DSF2 296-47825-2-ND 1257596-SN74LVC1G08DSF2 SN74LVC1G08DSF2 SN74LVC1G08DSF2 SN74LVC1G08DSF2 SN74LVC1G08DSF2
Product Name SN74LVC1G08 Single 2-Input Positive-AND Gate Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND GATE AND NOT; AND; AND Gate AND; AND Gate NOT; AND AND
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 6 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-8772201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
4 suppliers
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
2 suppliers