Texas Instruments SN74LVC1G08 Single 2-Input Positive-AND Gate SN74LVC1G08DCKRG4

Description
Single 2-Input Positive-AND Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-AND Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G08 Single 2-Input Positive-AND Gate - SN74LVC1G08DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G08 Single 2-Input Positive-AND Gate
SN74LVC1G08DCKRG4
SN74LVC1G08 Single 2-Input Positive-AND Gate SN74LVC1G08DCKRG4
Single 2-Input Positive-AND Gate 5-SC70 -40 to 125

Single 2-Input Positive-AND Gate 5-SC70 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G08DCKRG4 - 132762-SN74LVC1G08DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G08DCKRG4
132762-SN74LVC1G08DCKRG4
Logic - Logic - Gates and Inverters - SN74LVC1G08DCKRG4 132762-SN74LVC1G08DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 132762-SN74LVC1G08DC KRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132762-SN74LVC1G08DCKRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-35941-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35941-1-ND
Gates and Inverters 296-35941-1-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-35941-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35941-6-ND
Gates and Inverters 296-35941-6-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-35941-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35941-2-ND
Gates and Inverters 296-35941-2-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
1-Bit 2-Input AND Gate IC, CMOS, 4ns, SC-70, 1.65-5.5V Product overview: SN74LVC1G08DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08DCKRG 4 can be used for catalog matching and distributor lookup.

1-Bit 2-Input AND Gate IC, CMOS, 4ns, SC-70, 1.65-5.5V Product overview: SN74LVC1G08DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G08DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G08DCKRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G08DCKRG4
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - SN74LVC1G08DCKRG4 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G08DCKRG4
Gates and Inverters SN74LVC1G08DCKRG4
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates Single 2-Input Pos

Logic Gates Single 2-Input Pos

Buy Now Datasheet
Gates and Inverters - SN74LVC1G08DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G08DCKRG4
Gates and Inverters SN74LVC1G08DCKRG4
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now
Logic - Gates and Inverters - SN74LVC1G08DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G08DCKRG4
Logic - Gates and Inverters SN74LVC1G08DCKRG4
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G08DCKRG4 132762-SN74LVC1G08DCKRG4 296-35941-1-ND 705-SN74LVC1G08DCKRG4 SN74LVC1G08DCKRG4 SN74LVC1G08DCKRG4 SN74LVC1G08DCKRG4 SN74LVC1G08DCKRG4 SN74LVC1G08DCKRG4
Product Name SN74LVC1G08 Single 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74LVC1G08DCKRG4 Gates and Inverters 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND AND; AND Gate AND; AND Gate NOT; AND
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 6 ns 4 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5430DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Logic IC - 732-100124FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Gates and Inverters - 54S86DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details