Texas Instruments SN74LVC1G08 Single 2-Input Positive-AND Gate SN74LVC1G08DBVRE4

Description
Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G08 Single 2-Input Positive-AND Gate - SN74LVC1G08DBVRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G08 Single 2-Input Positive-AND Gate
SN74LVC1G08DBVRE4
SN74LVC1G08 Single 2-Input Positive-AND Gate SN74LVC1G08DBVRE4
Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125

Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G08DBVRE4
5.5V SOT-23 Logic IC 705-SN74LVC1G08DBVRE4
2-Input AND Gate, CMOS, SOT-23-5, 5.5V Product overview: SN74LVC1G08DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08DBVRE 4 can be used for catalog matching and distributor lookup.

2-Input AND Gate, CMOS, SOT-23-5, 5.5V Product overview: SN74LVC1G08DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08DBVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G08DBVRE4 - 1255515-SN74LVC1G08DBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G08DBVRE4
1255515-SN74LVC1G08DBVRE4
Logic - Logic - Gates and Inverters - SN74LVC1G08DBVRE4 1255515-SN74LVC1G08DBVRE4
Manufacturer: Texas Instruments Win Source Part Number: 1255515-SN74LVC1G08D BVRE4 Packaging: Reel Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 74LVC1G08 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 4ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255515-SN74LVC1G08DBVRE4
Packaging: Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC1G08
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 4ns at 5V, 50pF

Buy Now
Gates and Inverters - 296-35938-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35938-1-ND
Gates and Inverters 296-35938-1-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-35938-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35938-6-ND
Gates and Inverters 296-35938-6-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-35938-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35938-2-ND
Gates and Inverters 296-35938-2-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G08DBVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G08DBVRE4
Logic - Gates and Inverters SN74LVC1G08DBVRE4
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G08DBVRE4 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G08DBVRE4
Gates and Inverters SN74LVC1G08DBVRE4
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G08DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G08DBVRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G08DBVRE4
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates Single 2-Input Pos AND Gate

Logic Gates Single 2-Input Pos AND Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC1G08DBVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G08DBVRE4
Gates and Inverters SN74LVC1G08DBVRE4
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G08DBVRE4 705-SN74LVC1G08DBVRE4 1255515-SN74LVC1G08DBVRE4 296-35938-1-ND SN74LVC1G08DBVRE4 SN74LVC1G08DBVRE4 SN74LVC1G08DBVRE4 SN74LVC1G08DBVRE4 SN74LVC1G08DBVRE4
Product Name SN74LVC1G08 Single 2-Input Positive-AND Gate 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G08DBVRE4 Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND NOT; AND AND; AND Gate AND AND; AND Gate
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 6 ns 4 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-8683601DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
Logic IC - 705-5430DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers