Texas Instruments SN74LVC1G08 Single 2-Input Positive-AND Gate SN74LVC1G08DBVR

Description
Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125
Request a Quote
Description
Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G08DBVR is a single 2-input positive-AND gate in a 5-pin SOT-23 package, with operating temperature range from -40°C to 125°C. It supports supply voltages up to 5.5V, offers ±24mA output drive at 3.3V, and has a maximum propagation delay of 3.6ns at 3.3V. The device consumes 10μA maximum quiescent current and complies with JESD78 Class II latch-up performance. It supports live insertion and partial-power-down modes.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G08DBVR is a single 2-input positive-AND gate in a 5-pin SOT-23 package, with operating temperature range from -40°C to 125°C. It supports supply voltages up to 5.5V, offers ±24mA output drive at 3.3V, and has a maximum propagation delay of 3.6ns at 3.3V. The device consumes 10μA maximum quiescent current and complies with JESD78 Class II latch-up performance. It supports live insertion and partial-power-down modes.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G08 Single 2-Input Positive-AND Gate - SN74LVC1G08DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G08 Single 2-Input Positive-AND Gate
SN74LVC1G08DBVR
SN74LVC1G08 Single 2-Input Positive-AND Gate SN74LVC1G08DBVR
Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125

Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G08DBVR - 007197-SN74LVC1G08DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G08DBVR
007197-SN74LVC1G08DBVR
Logic - Logic - Gates and Inverters - SN74LVC1G08DBVR 007197-SN74LVC1G08DBVR
Manufacturer: Texas Instruments Win Source Part Number: 007197-SN74LVC1G08DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10μA Family Name: SN74LVC1G08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G08GV-Q100,1; 74LX1G08STR; 74LVC1G08GV-Q100; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Sensing & Instrumentation, Medical, Consumer Electronics, Portable Devices, Computers & Computer Peripherals, HVAC, Power Management, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 007197-SN74LVC1G08DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Family Name: SN74LVC1G08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G08GV-Q100,1; 74LX1G08STR; 74LVC1G08GV-Q100;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Sensing & Instrumentation, Medical, Consumer Electronics, Portable Devices, Computers & Computer Peripherals, HVAC, Power Management, Wireless

Buy Now Datasheet
Gates and Inverters - 296-11601-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-11601-1-ND
Gates and Inverters 296-11601-1-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-11601-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-11601-6-ND
Gates and Inverters 296-11601-6-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-11601-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-11601-2-ND
Gates and Inverters 296-11601-2-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Corby, Northants, United Kingdom
Logic Gates
2184610
Logic Gates 2184610
SN74LVC1G08DBVR, AND Gate

SN74LVC1G08DBVR, AND Gate

Supplier's Site
Corby, Northants, United Kingdom
Logic Gates
2184610P
Logic Gates 2184610P
SN74LVC1G08DBVR, AND Gate

SN74LVC1G08DBVR, AND Gate

Supplier's Site
Corby, Northants, United Kingdom
Logic Gates
2184609
Logic Gates 2184609
SN74LVC1G08DBVR, AND Gate

SN74LVC1G08DBVR, AND Gate

Supplier's Site
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G08DBVR
5.5V SOT-23 Logic IC 705-SN74LVC1G08DBVR
2-Input AND Gate, 1.65-5.5V, CMOS, SOT-23, 4ns PD Product overview: SN74LVC1G08DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08DBVR can be used for catalog matching and distributor lookup.

2-Input AND Gate, 1.65-5.5V, CMOS, SOT-23, 4ns PD Product overview: SN74LVC1G08DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G08DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G08DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G08DBVR
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G08DBVR
Logic Gates SN74LVC1G08DBVR
Logic Gates Single 2 Input

Logic Gates Single 2 Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G08DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G08DBVR
Logic - Gates and Inverters SN74LVC1G08DBVR
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G08DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G08DBVR
Gates and Inverters SN74LVC1G08DBVR
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now
Single And Gate, 2I/p, Sot-23-5; Logic Function Texas Instruments - 76C4078 - Newark, An Avnet Company
Chicago, IL, United States
Single And Gate, 2I/p, Sot-23-5; Logic Function Texas Instruments
76C4078
Single And Gate, 2I/p, Sot-23-5; Logic Function Texas Instruments 76C4078
SINGLE AND GATE, 2I/P, SOT-23-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74LVC1G08; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

SINGLE AND GATE, 2I/P, SOT-23-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74LVC1G08; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site
Ic, And Gate, Single 2-Input, 5Sot23; Logic Family / Base Number Texas Instruments - 33AH4912 - Newark, An Avnet Company
Chicago, IL, United States
Ic, And Gate, Single 2-Input, 5Sot23; Logic Family / Base Number Texas Instruments
33AH4912
Ic, And Gate, Single 2-Input, 5Sot23; Logic Family / Base Number Texas Instruments 33AH4912
IC, AND GATE, SINGLE 2-INPUT, 5SOT23; Logic Family / Base Number:74LVC1G08; Logic Type:AND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic ICRoHS Compliant: Yes

IC, AND GATE, SINGLE 2-INPUT, 5SOT23; Logic Family / Base Number:74LVC1G08; Logic Type:AND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic ICRoHS Compliant: Yes

Supplier's Site
Ic, And Gate, Single 2-Input, 5Sot23; Logic Family / Base Number Texas Instruments - 54AH1494 - Newark, An Avnet Company
Chicago, IL, United States
Ic, And Gate, Single 2-Input, 5Sot23; Logic Family / Base Number Texas Instruments
54AH1494
Ic, And Gate, Single 2-Input, 5Sot23; Logic Family / Base Number Texas Instruments 54AH1494
IC, AND GATE, SINGLE 2-INPUT, 5SOT23; Logic Family / Base Number:74LVC1G08; Logic Type:AND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic ICRoHS Compliant: Yes

IC, AND GATE, SINGLE 2-INPUT, 5SOT23; Logic Family / Base Number:74LVC1G08; Logic Type:AND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic ICRoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC1G08DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G08DBVR
Gates and Inverters SN74LVC1G08DBVR
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G08DBVR 007197-SN74LVC1G08DBVR 296-11601-1-ND 2184610 705-SN74LVC1G08DBVR SN74LVC1G08DBVR SN74LVC1G08DBVR SN74LVC1G08DBVR SN74LVC1G08DBVR 76C4078 33AH4912 SN74LVC1G08DBVR
Product Name SN74LVC1G08 Single 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74LVC1G08DBVR Gates and Inverters Logic Gates 5.5V SOT-23 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Single And Gate, 2I/p, Sot-23-5; Logic Function Texas Instruments Ic, And Gate, Single 2-Input, 5Sot23; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND AND; AND GATE AND NOT; AND AND; AND Gate AND; AND AND; AND Gate
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V
Logic Family LVC AND
Propagation Delay 6 ns 4 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5409FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers