Texas Instruments SN74LVC1G0832 Single 3-Input Positive AND-OR Gate SN74LVC1G0832DCKR

Description
Single 3-Input Positive AND-OR Gate 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 3-Input Positive AND-OR Gate 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G0832 Single 3-Input Positive AND-OR Gate - SN74LVC1G0832DCKR - Texas Instruments
Dallas, TX, United States
SN74LVC1G0832 Single 3-Input Positive AND-OR Gate
SN74LVC1G0832DCKR
SN74LVC1G0832 Single 3-Input Positive AND-OR Gate SN74LVC1G0832DCKR
Single 3-Input Positive AND-OR Gate 6-SC70 -40 to 125

Single 3-Input Positive AND-OR Gate 6-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3-Input OR Gate, CMOS, 1.65-5.5V, 5.9ns, SC Package Product overview: SN74LVC1G0832DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G0832DCK R can be used for catalog matching and distributor lookup.

3-Input OR Gate, CMOS, 1.65-5.5V, 5.9ns, SC Package Product overview: SN74LVC1G0832DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G0832DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC1G0832DCKR - Rochester Electronics
Newburyport, MA, United States
AND-OR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

AND-OR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-18754-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-18754-2-ND
Gates and Inverters - Multi-Function, Configurable 296-18754-2-ND
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SC-70-6

AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SC-70-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-18754-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-18754-1-ND
Gates and Inverters - Multi-Function, Configurable 296-18754-1-ND
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SC-70-6

AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SC-70-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-18754-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-18754-6-ND
Gates and Inverters - Multi-Function, Configurable 296-18754-6-ND
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SC-70-6

AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SC-70-6

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G0832DCKR - 1255513-SN74LVC1G0832DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G0832DCKR
1255513-SN74LVC1G0832DCKR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G0832DCKR 1255513-SN74LVC1G0832DCKR
Manufacturer: Texas Instruments Win Source Part Number: 1255513-SN74LVC1G083 2DCKR Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 6-TSSOP, SC-88, SOT-363 Number of Circuits: 1 Mounting: SMD Logic Type: AND/OR Gate Number of Inputs: 3 Input (2, 1) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Family Name: SN74LVC1G0832 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-6 Alternative Parts (Cross-Reference): 74LVC1G0832DBVTG4; 74LVC1G0832DBVRE4; 74LVC1G0832DBVRG4; Introduction Date: January 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255513-SN74LVC1G0832DCKR
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 6-TSSOP, SC-88, SOT-363
Number of Circuits: 1
Mounting: SMD
Logic Type: AND/OR Gate
Number of Inputs: 3 Input (2, 1)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Family Name: SN74LVC1G0832
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-6
Alternative Parts (Cross-Reference): 74LVC1G0832DBVTG4; 74LVC1G0832DBVRE4; 74LVC1G0832DBVRG4;
Introduction Date: January 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
And/or Gate, 3 I/p, -40 To 125Deg C Rohs Compliant Texas Instruments - 04AJ4649 - Newark, An Avnet Company
Chicago, IL, United States
And/or Gate, 3 I/p, -40 To 125Deg C Rohs Compliant Texas Instruments
04AJ4649
And/or Gate, 3 I/p, -40 To 125Deg C Rohs Compliant Texas Instruments 04AJ4649
AND/OR GATE, 3 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND/OR GATE, 3 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G0832DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G0832DCKR
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G0832DCKR
IC SNGL 3-IN POS-AND-OR SC70-6

IC SNGL 3-IN POS-AND-OR SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G0832DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G0832DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G0832DCKR
IC SNGL 3-IN POS-AND-OR SC70-6

IC SNGL 3-IN POS-AND-OR SC70-6

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates Sgl 3-Input Pos AND- OR Gate

Logic Gates Sgl 3-Input Pos AND- OR Gate

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G0832DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G0832DCKR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G0832DCKR
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SC-70-6

AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SC-70-6

Buy Now
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC1G0832DCKR
Logic ICs >> Gates SN74LVC1G0832DCKR
1.65V~5.5V 1 SC-70-6 Gates ROHS

1.65V~5.5V 1 SC-70-6 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G0832DCKR 770-SN74LVC1G0832DCKR SN74LVC1G0832DCKR 296-18754-2-ND 1255513-SN74LVC1G0832DCKR 04AJ4649 SN74LVC1G0832DCKR SN74LVC1G0832DCKR SN74LVC1G0832DCKR SN74LVC1G0832DCKR SN74LVC1G0832DCKR
Product Name SN74LVC1G0832 Single 3-Input Positive AND-OR Gate 5.5V Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G0832DCKR And/or Gate, 3 I/p, -40 To 125Deg C Rohs Compliant Texas Instruments Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Gates and Inverters - Multi-Function, Configurable Logic ICs >> Gates
Gate Type OR OR; OR GATE AND; OR AND; OR NOT; AND; OR; AND/OR Gate NOT AND AND; OR; AND/OR Gate
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V~5.5V
Logic Family LVC CMOS
Propagation Delay 17.5 ns 5.9 ns
Operating Current 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001CA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
4 suppliers
Gates and Inverters - 54LS40FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
 - 4093BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers