Texas Instruments SN74LVC1G0832 Single 3-Input Positive AND-OR Gate SN74LVC1G0832DBVR

Description
Single 3-Input Positive AND-OR Gate 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 3-Input Positive AND-OR Gate 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G0832 Single 3-Input Positive AND-OR Gate - SN74LVC1G0832DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G0832 Single 3-Input Positive AND-OR Gate
SN74LVC1G0832DBVR
SN74LVC1G0832 Single 3-Input Positive AND-OR Gate SN74LVC1G0832DBVR
Single 3-Input Positive AND-OR Gate 6-SOT-23 -40 to 125

Single 3-Input Positive AND-OR Gate 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
770-SN74LVC1G0832DBVR
5.5V SOT-23 Logic IC 770-SN74LVC1G0832DBVR
3-Input OR Gate, 1.65-5.5V, 5.9ns, SOT-23-6 Product overview: SN74LVC1G0832DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G0832DBV R can be used for catalog matching and distributor lookup.

3-Input OR Gate, 1.65-5.5V, 5.9ns, SOT-23-6 Product overview: SN74LVC1G0832DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G0832DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC1G0832DBVR - Rochester Electronics
Newburyport, MA, United States
AND-OR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

AND-OR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-18753-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-18753-2-ND
Gates and Inverters - Multi-Function, Configurable 296-18753-2-ND
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-18753-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-18753-1-ND
Gates and Inverters - Multi-Function, Configurable 296-18753-1-ND
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-18753-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-18753-6-ND
Gates and Inverters - Multi-Function, Configurable 296-18753-6-ND
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G0832DBVR - 1100358-SN74LVC1G0832DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G0832DBVR
1100358-SN74LVC1G0832DBVR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G0832DBVR 1100358-SN74LVC1G0832DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1100358-SN74LVC1G083 2DBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND/OR Gate Number of Inputs: 3 Input (2, 1) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G0832DCKRE4; SN74LVC1G0832DBVT; SN74LVC1G0832DBVR; 74LVC1G0832DBVTG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100358-SN74LVC1G0832DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/OR Gate
Number of Inputs: 3 Input (2, 1)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G0832DCKRE4; SN74LVC1G0832DBVT; SN74LVC1G0832DBVR; 74LVC1G0832DBVTG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G0832DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G0832DBVR
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G0832DBVR
IC SNGL 3-IN POS-AND-OR S0T23-6

IC SNGL 3-IN POS-AND-OR S0T23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G0832DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G0832DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G0832DBVR
IC SNGL 3-IN POS-AND-OR S0T23-6

IC SNGL 3-IN POS-AND-OR S0T23-6

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G0832DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G0832DBVR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G0832DBVR
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G0832DBVR 770-SN74LVC1G0832DBVR SN74LVC1G0832DBVR 296-18753-2-ND 1100358-SN74LVC1G0832DBVR SN74LVC1G0832DBVR SN74LVC1G0832DBVR SN74LVC1G0832DBVR
Product Name SN74LVC1G0832 Single 3-Input Positive AND-OR Gate 5.5V SOT-23 Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G0832DBVR Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type OR OR; OR GATE AND; OR AND; OR NOT; AND; OR; AND/OR Gate NOT AND AND; OR; AND/OR Gate
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 17.5 ns 5.9 ns
Operating Current 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT11 High Speed CMOS Logic Triple 3-Input AND Gates - 5962-8970901CA - Texas Instruments
Specs
Gate Type AND
Logic Family HCT
Propagation Delay 42 ns
View Details
3 suppliers
 - 4012BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100107J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers