Texas Instruments SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output SN74LVC1G06YZVR

Description
Single Inverter Buffer/Driver With Open-Drain Output 4-DSBGA -40 to 85
Request a Quote Datasheet
Description
Single Inverter Buffer/Driver With Open-Drain Output 4-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output - SN74LVC1G06YZVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output
SN74LVC1G06YZVR
SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output SN74LVC1G06YZVR
Single Inverter Buffer/Driver With Open-Drain Output 4-DSBGA -40 to 85

Single Inverter Buffer/Driver With Open-Drain Output 4-DSBGA -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-21056-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-21056-1-ND
Gates and Inverters 296-21056-1-ND
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 4-DSBGA (0.88x0.88)

Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 4-DSBGA (0.88x0.88)

Buy Now Datasheet
Gates and Inverters - 296-21056-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-21056-2-ND
Gates and Inverters 296-21056-2-ND
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 4-DSBGA (0.88x0.88)

Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 4-DSBGA (0.88x0.88)

Buy Now Datasheet
Gates and Inverters - 296-21056-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-21056-6-ND
Gates and Inverters 296-21056-6-ND
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 4-DSBGA (0.88x0.88)

Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 4-DSBGA (0.88x0.88)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G06YZVR - 065634-SN74LVC1G06YZVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G06YZVR
065634-SN74LVC1G06YZVR
Logic - Logic - Gates and Inverters - SN74LVC1G06YZVR 065634-SN74LVC1G06YZVR
Manufacturer: Texas Instruments Win Source Part Number: 065634-SN74LVC1G06YZ VR Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC1G06 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-DSBGA (0.9x0.9) Dimension: 4-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G06FS3-7; 74LVC1G06FW5-7; 74LVCE1G06FZ4-7; SN74LVC1G06YEAR; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Sensing & Instrumentation, Medical, Consumer Electronics, Portable Devices, Computers & Computer Peripherals, HVAC, Power Management, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 065634-SN74LVC1G06YZVR
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC1G06
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-DSBGA (0.9x0.9)
Dimension: 4-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G06FS3-7; 74LVC1G06FW5-7; 74LVCE1G06FZ4-7; SN74LVC1G06YEAR;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Sensing & Instrumentation, Medical, Consumer Electronics, Portable Devices, Computers & Computer Peripherals, HVAC, Power Management, Wireless

Buy Now Datasheet
Singapore, Singapore
5.5V BGA Logic IC
705-SN74LVC1G06YZVR
5.5V BGA Logic IC 705-SN74LVC1G06YZVR
1-Bit CMOS Inverter Buffer/Driver, Open-Drain, 5.5V, BGA Product overview: SN74LVC1G06YZVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06YZVR can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter Buffer/Driver, Open-Drain, 5.5V, BGA Product overview: SN74LVC1G06YZVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06YZVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G06YZVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G06YZVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G06YZVR
IC INVERTER 1CH 1-INP 4DSBGA

IC INVERTER 1CH 1-INP 4DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G06YZVR 296-21056-1-ND 065634-SN74LVC1G06YZVR 705-SN74LVC1G06YZVR SN74LVC1G06YZVR
Product Name SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G06YZVR 5.5V BGA Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Buffer/Driver NOT NOT; Inverter NOT; Buffer/Driver; Buffer, Inverter NOT
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V
Logic Family LVC CMOS
Propagation Delay 6.5 ns 3.5 ns 3 ns 3 ns
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MDA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100165DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-86841012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details