Single Inverter Buffer/Driver With Open-Drain Output 6-SON -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LVC1G06DRY2 |
| Product Name | SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output |
| Gate Type | NOT; Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Propagation Delay | 6.5 ns |