Single inverter buffer with open-drain output designed for 1.65V to 5.5V operation, packaged in a 5-pin SOT-23 measuring 2.90mm × 2.90mm × 1.60mm, with an output sink current of 32mA, propagation delay of 4.5ns at 3.3V and 125°C, and operating temperature range from -40°C to 125°C.
Single Inverter Buffer/Driver With Open-Drain Output 5-SOT-23 -40 to 125
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5
1-Bit Inverter Buffer/Driver, Open-Drain, 32mA, 5.5V, SOT-23 Product overview: SN74LVC1G06DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06DBVT can be used for catalog matching and distributor lookup.
IC INVERTER 1CH 1-INP SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G06DBVT | 296-26589-2-ND | 705-SN74LVC1G06DBVT | SN74LVC1G06DBVT |
| Product Name | SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output | Gates and Inverters | 32mA 5.5V SOT-23 Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Buffer/Driver | NOT | NOT; Buffer/Driver; Buffer, Inverter | NOT |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 5.5V | |
| Logic Family | LVC | |||
| Propagation Delay | 6.5 ns | 3.5 ns | 6.5 ns | |
| Operating Current | 0.0100 mA |