The SN74LVC1G04DBVTE4 is a single inverter gate designed for operation within a voltage range of 1.65V to 5.5V. It features a maximum propagation delay (t_pd) of 3.3ns at 3.3V and offers low power consumption with a maximum supply current (I_CC) of 10OºA. The device can drive outputs up to ±24mA at 3.3V, making it suitable for various applications including audio devices, embedded systems, and telecommunications. This inverter gate is available in an ultra-small 0.64mm² package (DPW) with a 0.5mm pitch, as well as other package options like SOT-23 (DBV). It supports live insertion and partial-power-down modes, enhancing its versatility in circuit designs. The device also boasts robust latch-up performance exceeding 100mA and ESD protection ratings that surpass industry standards, ensuring reliability in sensitive applications. The operating temperature range is specified from -40°C to 125°C, making it suitable for a wide range of environments.
Single Inverter 5-SOT-23 -40 to 125
Inverter, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO5
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC1G04DBVTE4 | SN74LVC1G04DBVTE4 |
| Product Name | SN74LVC1G04 Single Inverter | |
| Technology | LVC |