The SN74LVC1G04DBVR is a single inverter gate in a 5-pin SOT-23 package, measuring 2.9mm by 2.8mm, designed for operation from 1.65V to 5.5V. It supports 5V input tolerance, provides ±24mA output drive at 3.3V, and has a maximum propagation delay of 3.3ns at 3.3V. The device consumes 10μA maximum supply current and supports live insertion and partial-power-down mode. It meets ESD protection standards of 2000V human-body model and 200V machine model, with an operating temperature range of -40°C to 125°C.
Single Inverter 5-SOT-23 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SN74LVC1G04DBVR |
| Product Name | SN74LVC1G04 Single Inverter |
| Technology | LVC |