Texas Instruments SN74LVC1G02 Single 2-Input Positive-NOR Gate SN74LVC1G02DSF2

Description
Single 2-Input Positive-NOR Gate 6-SON -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-NOR Gate 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G02 Single 2-Input Positive-NOR Gate - SN74LVC1G02DSF2 - Texas Instruments
Dallas, TX, United States
SN74LVC1G02 Single 2-Input Positive-NOR Gate
SN74LVC1G02DSF2
SN74LVC1G02 Single 2-Input Positive-NOR Gate SN74LVC1G02DSF2
Single 2-Input Positive-NOR Gate 6-SON -40 to 125

Single 2-Input Positive-NOR Gate 6-SON -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257695-SN74LVC1G02DSF2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257695-SN74LVC1G02DSF2
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257695-SN74LVC1G02DSF2
Win Source Part Number: 1257695-SN74LVC1G02D SF2 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFDFN Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVC1G02DSF2C T,296-SN74LVC1G02DSF 2DKR,296-SN74LVC1G02 DSF2TR,SN74LVC1G02DS F2 Base Product Number: 74LVC1G02

Win Source Part Number: 1257695-SN74LVC1G02DSF2
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74LVC1G02DSF2CT,296-SN74LVC1G02DSF2DKR,296-SN74LVC1G02DSF2TR,SN74LVC1G02DSF2
Base Product Number: 74LVC1G02

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G02DSF2CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G02DSF2CT-ND
Gates and Inverters 296-SN74LVC1G02DSF2CT-ND
NOR Gate IC 1 Channel 6-SON (1x1)

NOR Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G02DSF2TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G02DSF2TR-ND
Gates and Inverters 296-SN74LVC1G02DSF2TR-ND
NOR Gate IC 1 Channel 6-SON (1x1)

NOR Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Single 2-Input Positive-NOR Gate 6-SON -40 to 125 Product overview: SN74LVC1G02DSF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02DSF2 can be used for catalog matching and distributor lookup.

Single 2-Input Positive-NOR Gate 6-SON -40 to 125 Product overview: SN74LVC1G02DSF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02DSF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G02DSF2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G02DSF2
Logic - Gates and Inverters SN74LVC1G02DSF2
IC GATE NOR 1CH 2-INP 6SON

IC GATE NOR 1CH 2-INP 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G02DSF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G02DSF2
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G02DSF2
IC GATE NOR 1CH 2-INP 6SON

IC GATE NOR 1CH 2-INP 6SON

Supplier's Site
Gates and Inverters - SN74LVC1G02DSF2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G02DSF2
Gates and Inverters SN74LVC1G02DSF2
NOR Gate IC 1 Channel 6-SON (1x1)

NOR Gate IC 1 Channel 6-SON (1x1)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G02DSF2 1257695-SN74LVC1G02DSF2 296-SN74LVC1G02DSF2CT-ND 705-SN74LVC1G02DSF2 SN74LVC1G02DSF2 SN74LVC1G02DSF2 SN74LVC1G02DSF2
Product Name SN74LVC1G02 Single 2-Input Positive-NOR Gate Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate NOR NOR; NOR GATE NOT; NOR NOR NOR; NOR Gate
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 8 ns 4.5 ns 4.5 ns 4.5 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-88523012A - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
3 suppliers
Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
Gates and Inverters - 54S51FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.75V ~ 5.25V
Output Type Single-Ended
View Details
2 suppliers