Texas Instruments SN74LVC1G02 Single 2-Input Positive-NOR Gate SN74LVC1G02DRYR

Description
Single 2-Input Positive-NOR Gate 6-SON -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-NOR Gate 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G02 Single 2-Input Positive-NOR Gate - SN74LVC1G02DRYR - Texas Instruments
Dallas, TX, United States
SN74LVC1G02 Single 2-Input Positive-NOR Gate
SN74LVC1G02DRYR
SN74LVC1G02 Single 2-Input Positive-NOR Gate SN74LVC1G02DRYR
Single 2-Input Positive-NOR Gate 6-SON -40 to 125

Single 2-Input Positive-NOR Gate 6-SON -40 to 125

Buy Now Datasheet
 - SN74LVC1G02DRYR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6

NOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G02DRYR - 100856-SN74LVC1G02DRYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G02DRYR
100856-SN74LVC1G02DRYR
Logic - Logic - Gates and Inverters - SN74LVC1G02DRYR 100856-SN74LVC1G02DRYR
Manufacturer: Texas Instruments Win Source Part Number: 100856-SN74LVC1G02DR YR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SON (1.45x1) Dimension: 6-UFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 100856-SN74LVC1G02DRYR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (1.45x1)
Dimension: 6-UFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5.5V 32mA Logic IC - 705-SN74LVC1G02DRYR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC1G02DRYR
5.5V 32mA Logic IC 705-SN74LVC1G02DRYR
1-Input 2-NOR Gate, 1.65-5.5V, 4ns, 32mA, 125°C, SON, CMOS Product overview: SN74LVC1G02DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02DRYR can be used for catalog matching and distributor lookup.

1-Input 2-NOR Gate, 1.65-5.5V, 4ns, 32mA, 125°C, SON, CMOS Product overview: SN74LVC1G02DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02DRYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-28373-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28373-6-ND
Gates and Inverters 296-28373-6-ND
NOR Gate IC 1 Channel 6-SON (1.45x1)

NOR Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-28373-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28373-2-ND
Gates and Inverters 296-28373-2-ND
NOR Gate IC 1 Channel 6-SON (1.45x1)

NOR Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-28373-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28373-1-ND
Gates and Inverters 296-28373-1-ND
NOR Gate IC 1 Channel 6-SON (1.45x1)

NOR Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G02DRYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G02DRYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G02DRYR
IC GATE NOR 1CH 2-INP 6SON

IC GATE NOR 1CH 2-INP 6SON

Supplier's Site
Gates and Inverters - SN74LVC1G02DRYR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G02DRYR
Gates and Inverters SN74LVC1G02DRYR
IC GATE NOR 1CH 2-INP 6SON

IC GATE NOR 1CH 2-INP 6SON

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G02DRYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G02DRYR
Logic - Gates and Inverters SN74LVC1G02DRYR
IC GATE NOR 1CH 2-INP 6SON

IC GATE NOR 1CH 2-INP 6SON

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G02DRYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G02DRYR
Gates and Inverters SN74LVC1G02DRYR
NOR Gate IC 1 Channel 6-SON (1.45x1)

NOR Gate IC 1 Channel 6-SON (1.45x1)

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G02DRYR
Logic Gates SN74LVC1G02DRYR
Logic Gates Sgl 2-Input Pos-NOR Gate

Logic Gates Sgl 2-Input Pos-NOR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G02DRYR SN74LVC1G02DRYR 100856-SN74LVC1G02DRYR 705-SN74LVC1G02DRYR 296-28373-6-ND SN74LVC1G02DRYR SN74LVC1G02DRYR SN74LVC1G02DRYR SN74LVC1G02DRYR SN74LVC1G02DRYR
Product Name SN74LVC1G02 Single 2-Input Positive-NOR Gate Logic - Logic - Gates and Inverters - SN74LVC1G02DRYR 5.5V 32mA Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NOR OR; NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOR NOR; NOR Gate NOT; NOR NOR; NOR Gate
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 8 ns 4.5 ns 4 ns 4.5 ns 4.5 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC11 Triple 3-Input Positive-AND Gates - 5962-87611012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
Gates and Inverters - 54S09DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - 54H51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 40014BDM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers