Texas Instruments SN74LVC1G02 Single 2-Input Positive-NOR Gate SN74LVC1G02DBVR

Description
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G02 Single 2-Input Positive-NOR Gate - SN74LVC1G02DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G02 Single 2-Input Positive-NOR Gate
SN74LVC1G02DBVR
SN74LVC1G02 Single 2-Input Positive-NOR Gate SN74LVC1G02DBVR
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125

Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-11597-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-11597-6-ND
Gates and Inverters 296-11597-6-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-11597-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-11597-2-ND
Gates and Inverters 296-11597-2-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-11597-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-11597-1-ND
Gates and Inverters 296-11597-1-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G02DBVR - 030285-SN74LVC1G02DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G02DBVR
030285-SN74LVC1G02DBVR
Logic - Logic - Gates and Inverters - SN74LVC1G02DBVR 030285-SN74LVC1G02DBVR
Manufacturer: Texas Instruments Win Source Part Number: 030285-SN74LVC1G02DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC1G02 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): PI74STX1G02TEX; PI74STX1G02TX; 74LVC1G02FS3-7; 74LVC1G02FW5-7; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Imaging, Video & Vision, Audio, Consumer Electronics, Portable Devices, Embedded Design & Development, Computers & Computer Peripherals, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 030285-SN74LVC1G02DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC1G02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): PI74STX1G02TEX; PI74STX1G02TX; 74LVC1G02FS3-7; 74LVC1G02FW5-7;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, Audio, Consumer Electronics, Portable Devices, Embedded Design & Development, Computers & Computer Peripherals, Wireless

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G02DBVR
5.5V SOT-23 Logic IC 705-SN74LVC1G02DBVR
2-Input NOR Gate, 1.65-5.5V, 4ns, SOT-23, CMOS Product overview: SN74LVC1G02DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02DBVR can be used for catalog matching and distributor lookup.

2-Input NOR Gate, 1.65-5.5V, 4ns, SOT-23, CMOS Product overview: SN74LVC1G02DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G02DBVR
Logic Gates SN74LVC1G02DBVR
Logic Gates Single 2-Input Pos- NOR Gate

Logic Gates Single 2-Input Pos- NOR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G02DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G02DBVR
Logic - Gates and Inverters SN74LVC1G02DBVR
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Ic, Nor Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments - 26AJ9485 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nor Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments
26AJ9485
Ic, Nor Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments 26AJ9485
IC, NOR GATE, SINGLE 2-INPUT, SMD; Logic Family / Base Number:74LVC1G02; Logic Type:NOR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, NOR GATE, SINGLE 2-INPUT, SMD; Logic Family / Base Number:74LVC1G02; Logic Type:NOR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC1G02DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G02DBVR
Gates and Inverters SN74LVC1G02DBVR
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G02DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G02DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G02DBVR
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74LVC1G02DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G02DBVR
Gates and Inverters SN74LVC1G02DBVR
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G02DBVR 296-11597-6-ND 030285-SN74LVC1G02DBVR 705-SN74LVC1G02DBVR SN74LVC1G02DBVR SN74LVC1G02DBVR 26AJ9485 SN74LVC1G02DBVR SN74LVC1G02DBVR SN74LVC1G02DBVR
Product Name SN74LVC1G02 Single 2-Input Positive-NOR Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G02DBVR 5.5V SOT-23 Logic IC Logic Gates Logic - Gates and Inverters Ic, Nor Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR NOT; NOR; NOR Gate NOR; NOR GATE NOT; NOR NOR; NOR NOR; NOR Gate NOR NOR; NOR Gate
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 8 ns 4.5 ns 4.5 ns 4 ns 4.5 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS20A Dual 4-Input Positive-NAND Gates - 5962-8858901DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54S32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers