Texas Instruments SN74LVC1G00-EP Enhanced Product Single 2-Input Positive-Nand Gate SN74LVC1G00MDCKREP

Description
Enhanced Product Single 2-Input Positive-Nand Gate 5-SC70 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Single 2-Input Positive-Nand Gate 5-SC70 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G00-EP Enhanced Product Single 2-Input Positive-Nand Gate - SN74LVC1G00MDCKREP - Texas Instruments
Dallas, TX, United States
SN74LVC1G00-EP Enhanced Product Single 2-Input Positive-Nand Gate
SN74LVC1G00MDCKREP
SN74LVC1G00-EP Enhanced Product Single 2-Input Positive-Nand Gate SN74LVC1G00MDCKREP
Enhanced Product Single 2-Input Positive-Nand Gate 5-SC70 -55 to 125

Enhanced Product Single 2-Input Positive-Nand Gate 5-SC70 -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-22339-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22339-2-ND
Gates and Inverters 296-22339-2-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-22339-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22339-6-ND
Gates and Inverters 296-22339-6-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-22339-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22339-1-ND
Gates and Inverters 296-22339-1-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC1G00MDCKREP
5.5V 32mA Logic IC 705-SN74LVC1G00MDCKREP
1G00 NAND Gate, 1.65-5.5V, 32mA, 5ns, SC, CMOS Product overview: SN74LVC1G00MDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00MDCKR EP can be used for catalog matching and distributor lookup.

1G00 NAND Gate, 1.65-5.5V, 32mA, 5ns, SC, CMOS Product overview: SN74LVC1G00MDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00MDCKREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G00MDCKREP - 1255494-SN74LVC1G00MDCKREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G00MDCKREP
1255494-SN74LVC1G00MDCKREP
Logic - Logic - Gates and Inverters - SN74LVC1G00MDCKREP 1255494-SN74LVC1G00MDCKREP
Manufacturer: Texas Instruments Win Source Part Number: 1255494-SN74LVC1G00M DCKREP Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC1G00-EP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: SC-70-5 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): NC7SZ00P5_NL; TC7SZ00FU(T5RSN,T); TC7SZ00FU(TE85L); Introduction Date: February 13, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255494-SN74LVC1G00MDCKREP
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC1G00-EP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): NC7SZ00P5_NL; TC7SZ00FU(T5RSN,T); TC7SZ00FU(TE85L);
Introduction Date: February 13, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74LVC1G00MDCKREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G00MDCKREP
Gates and Inverters SN74LVC1G00MDCKREP
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now
Logic - Gates and Inverters - SN74LVC1G00MDCKREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G00MDCKREP
Logic - Gates and Inverters SN74LVC1G00MDCKREP
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G00MDCKREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G00MDCKREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G00MDCKREP
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - SN74LVC1G00MDCKREP - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G00MDCKREP
Gates and Inverters SN74LVC1G00MDCKREP
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates Mil Enhance Sgl 2- Input Pos-NAND Gate

Logic Gates Mil Enhance Sgl 2- Input Pos-NAND Gate

Buy Now Datasheet
Nand Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Texas Instruments - 26AJ9484 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Texas Instruments
26AJ9484
Nand Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Texas Instruments 26AJ9484
NAND GATE, SINGLE, 2 I/P, SC-70-5; Logic Family / Base Number:74LVC1G00; Logic Type:NAND; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

NAND GATE, SINGLE, 2 I/P, SC-70-5; Logic Family / Base Number:74LVC1G00; Logic Type:NAND; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G00MDCKREP 296-22339-2-ND 705-SN74LVC1G00MDCKREP 1255494-SN74LVC1G00MDCKREP SN74LVC1G00MDCKREP SN74LVC1G00MDCKREP SN74LVC1G00MDCKREP SN74LVC1G00MDCKREP SN74LVC1G00MDCKREP 26AJ9484
Product Name SN74LVC1G00-EP Enhanced Product Single 2-Input Positive-Nand Gate Gates and Inverters 5.5V 32mA Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G00MDCKREP Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Nand Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Texas Instruments
Gate Type NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate NAND; NAND
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 5.5V
Logic Family LVC
Propagation Delay 9 ns 5 ns 5 ns 5 ns 5 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ08JRQMLV - Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS
IC Package Type DIP; Other; DIP14
View Details
3 suppliers
SN54HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - 5962-8764701CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54S10FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers