Texas Instruments SN74LVC1G00-EP Enhanced Product Single 2-Input Positive-Nand Gate SN74LVC1G00IDCKREP

Description
Enhanced Product Single 2-Input Positive-Nand Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Enhanced Product Single 2-Input Positive-Nand Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G00-EP Enhanced Product Single 2-Input Positive-Nand Gate - SN74LVC1G00IDCKREP - Texas Instruments
Dallas, TX, United States
SN74LVC1G00-EP Enhanced Product Single 2-Input Positive-Nand Gate
SN74LVC1G00IDCKREP
SN74LVC1G00-EP Enhanced Product Single 2-Input Positive-Nand Gate SN74LVC1G00IDCKREP
Enhanced Product Single 2-Input Positive-Nand Gate 5-SC70 -40 to 85

Enhanced Product Single 2-Input Positive-Nand Gate 5-SC70 -40 to 85

Buy Now Datasheet
 - SN74LVC1G00IDCKREP - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
1G00 NAND Gate IC, 2-Input, 5.5V, SC Package, 4ns Delay Product overview: SN74LVC1G00IDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00IDCKR EP can be used for catalog matching and distributor lookup.

1G00 NAND Gate IC, 2-Input, 5.5V, SC Package, 4ns Delay Product overview: SN74LVC1G00IDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00IDCKREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-22337-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22337-2-ND
Gates and Inverters 296-22337-2-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-22337-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22337-1-ND
Gates and Inverters 296-22337-1-ND
IC NAND 1-CIR 2-IN SC-70-5

IC NAND 1-CIR 2-IN SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-22337-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22337-6-ND
Gates and Inverters 296-22337-6-ND
IC NAND 1-CIR 2-IN SC-70-5

IC NAND 1-CIR 2-IN SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G00IDCKREP - 1255493-SN74LVC1G00IDCKREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G00IDCKREP
1255493-SN74LVC1G00IDCKREP
Logic - Logic - Gates and Inverters - SN74LVC1G00IDCKREP 1255493-SN74LVC1G00IDCKREP
Manufacturer: Texas Instruments Win Source Part Number: 1255493-SN74LVC1G00I DCKREP Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC1G00-EP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74LVC1G00GW-T; 74LVC1G00GW-R; 74LVC1G00GW; Introduction Date: February 13, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255493-SN74LVC1G00IDCKREP
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC1G00-EP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74LVC1G00GW-T; 74LVC1G00GW-R; 74LVC1G00GW;
Introduction Date: February 13, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74LVC1G00IDCKREP - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G00IDCKREP
Gates and Inverters SN74LVC1G00IDCKREP
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G00IDCKREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G00IDCKREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G00IDCKREP
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates Mil Enhance Sgl 2- Input Pos-NAND Gate

Logic Gates Mil Enhance Sgl 2- Input Pos-NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G00IDCKREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G00IDCKREP
Logic - Gates and Inverters SN74LVC1G00IDCKREP
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G00IDCKREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G00IDCKREP
Gates and Inverters SN74LVC1G00IDCKREP
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G00IDCKREP SN74LVC1G00IDCKREP 705-SN74LVC1G00IDCKREP 296-22337-2-ND 1255493-SN74LVC1G00IDCKREP SN74LVC1G00IDCKREP SN74LVC1G00IDCKREP SN74LVC1G00IDCKREP SN74LVC1G00IDCKREP SN74LVC1G00IDCKREP
Product Name SN74LVC1G00-EP Enhanced Product Single 2-Input Positive-Nand Gate 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G00IDCKREP Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 9 ns 4 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1380922-5430DM - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100302W-QMLV - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
IC Package Type Other; Surface Mount
View Details
2 suppliers