Texas Instruments SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DRYR

Description
Single 2 Input Positive NAND Gate 6-SON -40 to 125
Request a Quote
Description
Single 2 Input Positive NAND Gate 6-SON -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G00DRYR is a single 2-input positive NAND gate in a 6-pin SON package with a body size of 1mm × 1mm, operating over a temperature range of -40°C to 125°C. It supports 5V VCC operation, accepts inputs up to 5.5V, provides ±24mA output drive at 3.3V, and features low static power consumption of 10μA maximum. The device supports live insertion, partial-power-down mode, and back drive protection, meeting latch-up performance standards above 100mA per JESD 78, class II.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G00DRYR is a single 2-input positive NAND gate in a 6-pin SON package with a body size of 1mm × 1mm, operating over a temperature range of -40°C to 125°C. It supports 5V VCC operation, accepts inputs up to 5.5V, provides ±24mA output drive at 3.3V, and features low static power consumption of 10μA maximum. The device supports live insertion, partial-power-down mode, and back drive protection, meeting latch-up performance standards above 100mA per JESD 78, class II.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G00 Single 2 Input Positive NAND Gate - SN74LVC1G00DRYR - Texas Instruments
Dallas, TX, United States
SN74LVC1G00 Single 2 Input Positive NAND Gate
SN74LVC1G00DRYR
SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DRYR
Single 2 Input Positive NAND Gate 6-SON -40 to 125

Single 2 Input Positive NAND Gate 6-SON -40 to 125

Buy Now Datasheet
5.5V 32mA Logic IC - 705-SN74LVC1G00DRYR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC1G00DRYR
5.5V 32mA Logic IC 705-SN74LVC1G00DRYR
1G00 NAND Gate, 2-Input, 5.5V, 32mA, 4ns, CMOS, SON Product overview: SN74LVC1G00DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DRYR can be used for catalog matching and distributor lookup.

1G00 NAND Gate, 2-Input, 5.5V, 32mA, 4ns, CMOS, SON Product overview: SN74LVC1G00DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DRYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-28371-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28371-2-ND
Gates and Inverters 296-28371-2-ND
NAND Gate IC 1 Channel 6-SON (1.45x1)

NAND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-28371-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28371-6-ND
Gates and Inverters 296-28371-6-ND
NAND Gate IC 1 Channel 6-SON (1.45x1)

NAND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-28371-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28371-1-ND
Gates and Inverters 296-28371-1-ND
NAND Gate IC 1 Channel 6-SON (1.45x1)

NAND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G00DRYR - 896733-SN74LVC1G00DRYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G00DRYR
896733-SN74LVC1G00DRYR
Logic - Logic - Gates and Inverters - SN74LVC1G00DRYR 896733-SN74LVC1G00DRYR
Manufacturer: Texas Instruments Win Source Part Number: 896733-SN74LVC1G00DR YR Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: NAND Gate IC 1 Channel - 6-SON (1.45x1) Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC1G00 Categories: Integrated Circuits (ICs) Case / Package: 6-SON (1.45x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74LVC1G00DRYR-NDR , 296-28371-1, 296-28371-2, 296-28371-6, -296-28371-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896733-SN74LVC1G00DRYR
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C
Features: NAND Gate IC 1 Channel - 6-SON (1.45x1)
Package: 6-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC1G00
Categories: Integrated Circuits (ICs)
Case / Package: 6-SON (1.45x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74LVC1G00DRYR-NDR, 296-28371-1, 296-28371-2, 296-28371-6, -296-28371-1-ND

Buy Now Datasheet
 - SN74LVC1G00DRYR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6

NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G00DRYR
Logic Gates SN74LVC1G00DRYR
Logic Gates Sgl 2-Input Pos-NAND Gate

Logic Gates Sgl 2-Input Pos-NAND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G00DRYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G00DRYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G00DRYR
IC GATE NAND 1CH 2-INP 6SON

IC GATE NAND 1CH 2-INP 6SON

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G00DRYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G00DRYR
Logic - Gates and Inverters SN74LVC1G00DRYR
IC GATE NAND 1CH 2-INP 6SON

IC GATE NAND 1CH 2-INP 6SON

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G00DRYR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G00DRYR
Gates and Inverters SN74LVC1G00DRYR
IC GATE NAND 1CH 2-INP 6SON

IC GATE NAND 1CH 2-INP 6SON

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G00DRYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G00DRYR
Gates and Inverters SN74LVC1G00DRYR
NAND Gate IC 1 Channel 6-SON (1.45x1)

NAND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G00DRYR 705-SN74LVC1G00DRYR 296-28371-2-ND 896733-SN74LVC1G00DRYR SN74LVC1G00DRYR SN74LVC1G00DRYR SN74LVC1G00DRYR SN74LVC1G00DRYR SN74LVC1G00DRYR SN74LVC1G00DRYR
Product Name SN74LVC1G00 Single 2 Input Positive NAND Gate 5.5V 32mA Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G00DRYR Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND NOT AND; NAND NAND NOT; NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 9 ns 4 ns 4.3 ns 4.3 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details