Texas Instruments SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DRY2

Description
Single 2 Input Positive NAND Gate 6-SON -40 to 125
Request a Quote Datasheet
Description
Single 2 Input Positive NAND Gate 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G00 Single 2 Input Positive NAND Gate - SN74LVC1G00DRY2 - Texas Instruments
Dallas, TX, United States
SN74LVC1G00 Single 2 Input Positive NAND Gate
SN74LVC1G00DRY2
SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DRY2
Single 2 Input Positive NAND Gate 6-SON -40 to 125

Single 2 Input Positive NAND Gate 6-SON -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G00DRY2TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G00DRY2TR-ND
Gates and Inverters 296-SN74LVC1G00DRY2TR-ND
NAND Gate IC 1 Channel 6-SON (1.45x1)

NAND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G00DRY2DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G00DRY2DKR-ND
Gates and Inverters 296-SN74LVC1G00DRY2DKR-ND
NAND Gate IC 1 Channel 6-SON (1.45x1)

NAND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G00DRY2CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G00DRY2CT-ND
Gates and Inverters 296-SN74LVC1G00DRY2CT-ND
NAND Gate IC 1 Channel 6-SON (1.45x1)

NAND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Single 2 Input Positive NAND Gate 6-SON -40 to 125 Product overview: SN74LVC1G00DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DRY2 can be used for catalog matching and distributor lookup.

Single 2 Input Positive NAND Gate 6-SON -40 to 125 Product overview: SN74LVC1G00DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DRY2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371139-SN74LVC1G00DRY2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371139-SN74LVC1G00DRY2
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371139-SN74LVC1G00DRY2
Win Source Part Number: 1371139-SN74LVC1G00D RY2 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74LVC Package: Tape & Reel Product Status: Active Package / Case: 6-UFDFN Supplier Device Package: 6-SON (1.45x1) Base Product Number: 74LVC1G00 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 5.5V Logic Type: NAND Gate Number of Circuits: 1 Number of Inputs: 2 Current - Quiescent (Max): 10 µA Current - Output High, Low: 32mA, 32mA Input Logic Level - Low: 0.7V ~ 0.8V Input Logic Level - High: 1.7V ~ 2V Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF

Win Source Part Number: 1371139-SN74LVC1G00DRY2
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74LVC
Package: Tape & Reel
Product Status: Active
Package / Case: 6-UFDFN
Supplier Device Package: 6-SON (1.45x1)
Base Product Number: 74LVC1G00
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Logic Type: NAND Gate
Number of Circuits: 1
Number of Inputs: 2
Current - Quiescent (Max): 10 µA
Current - Output High, Low: 32mA, 32mA
Input Logic Level - Low: 0.7V ~ 0.8V
Input Logic Level - High: 1.7V ~ 2V
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G00DRY2
Logic Gates SN74LVC1G00DRY2
Logic Gates 2-INPUT POSITIVE NAND GATE

Logic Gates 2-INPUT POSITIVE NAND GATE

Buy Now Datasheet
Gates and Inverters - SN74LVC1G00DRY2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G00DRY2
Gates and Inverters SN74LVC1G00DRY2
NAND Gate IC 1 Channel 6-SON (1.45x1)

NAND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G00DRY2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G00DRY2
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G00DRY2
IC GATE NAND 1CH 2-INP 6SON

IC GATE NAND 1CH 2-INP 6SON

Supplier's Site
Gates and Inverters - SN74LVC1G00DRY2 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G00DRY2
Gates and Inverters SN74LVC1G00DRY2
IC GATE NAND 1CH 2-INP 6SON

IC GATE NAND 1CH 2-INP 6SON

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G00DRY2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G00DRY2
Logic - Gates and Inverters SN74LVC1G00DRY2
IC GATE NAND 1CH 2-INP 6SON

IC GATE NAND 1CH 2-INP 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G00DRY2 296-SN74LVC1G00DRY2TR-ND 705-SN74LVC1G00DRY2 1371139-SN74LVC1G00DRY2 SN74LVC1G00DRY2 SN74LVC1G00DRY2 SN74LVC1G00DRY2 SN74LVC1G00DRY2 SN74LVC1G00DRY2
Product Name SN74LVC1G00 Single 2 Input Positive NAND Gate Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 9 ns 4.3 ns 4.3 ns 4.3 ns 4.3 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-8683801DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-8683601DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
Logic IC - 705-54S08J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers