Texas Instruments SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DCKT

Description
Single 2 Input Positive NAND Gate 5-SC70 -40 to 125
Request a Quote
Description
Single 2 Input Positive NAND Gate 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G00DCKT is a single 2-input positive NAND gate in a 5-lead SC70 package measuring 2mm × 2mm × 0.9mm, operating from -40°C to 125°C with a supply voltage up to 5.5V and 24mA output drive at 3.3V. It supports live insertion, partial-power-down mode, and back drive protection, meeting JESD78 class II latch-up performance. The device consumes 10μA maximum supply current and has a maximum propagation delay of 3.8ns at 3.3V.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G00DCKT is a single 2-input positive NAND gate in a 5-lead SC70 package measuring 2mm × 2mm × 0.9mm, operating from -40°C to 125°C with a supply voltage up to 5.5V and 24mA output drive at 3.3V. It supports live insertion, partial-power-down mode, and back drive protection, meeting JESD78 class II latch-up performance. The device consumes 10μA maximum supply current and has a maximum propagation delay of 3.8ns at 3.3V.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G00 Single 2 Input Positive NAND Gate - SN74LVC1G00DCKT - Texas Instruments
Dallas, TX, United States
SN74LVC1G00 Single 2 Input Positive NAND Gate
SN74LVC1G00DCKT
SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DCKT
Single 2 Input Positive NAND Gate 5-SC70 -40 to 125

Single 2 Input Positive NAND Gate 5-SC70 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G00DCKT - 1100318-SN74LVC1G00DCKT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G00DCKT
1100318-SN74LVC1G00DCKT
Logic - Logic - Gates and Inverters - SN74LVC1G00DCKT 1100318-SN74LVC1G00DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1100318-SN74LVC1G00D CKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100318-SN74LVC1G00DCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LVC1G00DCKT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LVC1G00DCKT
5.5V Logic IC 705-SN74LVC1G00DCKT
1-Input NAND Gate IC, 1.65-5.5V, 4ns, SC-5 Product overview: SN74LVC1G00DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DCKT can be used for catalog matching and distributor lookup.

1-Input NAND Gate IC, 1.65-5.5V, 4ns, SC-5 Product overview: SN74LVC1G00DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-26587-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26587-2-ND
Gates and Inverters 296-26587-2-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-26587-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26587-6-ND
Gates and Inverters 296-26587-6-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-26587-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26587-1-ND
Gates and Inverters 296-26587-1-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - SN74LVC1G00DCKT - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G00DCKT
Gates and Inverters SN74LVC1G00DCKT
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G00DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G00DCKT
Gates and Inverters SN74LVC1G00DCKT
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now
Logic - Gates and Inverters - SN74LVC1G00DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G00DCKT
Logic - Gates and Inverters SN74LVC1G00DCKT
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G00DCKT
Logic Gates SN74LVC1G00DCKT
Logic Gates SNGL 2 Input Pos NAND Gate

Logic Gates SNGL 2 Input Pos NAND Gate

Buy Now Datasheet
Ic, Gate, Smd, Sc-70-5; Logic Family / Base Number Texas Instruments - 26AJ9483 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Gate, Smd, Sc-70-5; Logic Family / Base Number Texas Instruments
26AJ9483
Ic, Gate, Smd, Sc-70-5; Logic Family / Base Number Texas Instruments 26AJ9483
IC, GATE, SMD, SC-70-5; Logic Family / Base Number:74LVC1G00; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC Family:74LVC;RoHS Compliant: Yes

IC, GATE, SMD, SC-70-5; Logic Family / Base Number:74LVC1G00; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC Family:74LVC;RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G00DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G00DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G00DCKT
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G00DCKT 1100318-SN74LVC1G00DCKT SN74LVC1G00DCKT 705-SN74LVC1G00DCKT 296-26587-2-ND SN74LVC1G00DCKT SN74LVC1G00DCKT SN74LVC1G00DCKT SN74LVC1G00DCKT 26AJ9483 SN74LVC1G00DCKT
Product Name SN74LVC1G00 Single 2 Input Positive NAND Gate Logic - Logic - Gates and Inverters - SN74LVC1G00DCKT 5.5V Logic IC Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Ic, Gate, Smd, Sc-70-5; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND; NAND NAND
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 5.5V
Logic Family LVC CMOS
Propagation Delay 9 ns 4.3 ns 4 ns 4.3 ns 4.3 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ALS11AJ/883 - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Logic IC - 708-100130FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers