Texas Instruments SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DCKRG4

Description
Single 2 Input Positive NAND Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 2 Input Positive NAND Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G00 Single 2 Input Positive NAND Gate - SN74LVC1G00DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G00 Single 2 Input Positive NAND Gate
SN74LVC1G00DCKRG4
SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DCKRG4
Single 2 Input Positive NAND Gate 5-SC70 -40 to 125

Single 2 Input Positive NAND Gate 5-SC70 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-46206-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-46206-2-ND
Gates and Inverters 296-46206-2-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Single 1-input, 1.65-V to 5.5-V NAND gate 5-SC70 -40 to 125 Product overview: SN74LVC1G00DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DCKRG 4 can be used for catalog matching and distributor lookup.

Single 1-input, 1.65-V to 5.5-V NAND gate 5-SC70 -40 to 125 Product overview: SN74LVC1G00DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G00DCKRG4 - 1100317-SN74LVC1G00DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G00DCKRG4
1100317-SN74LVC1G00DCKRG4
Logic - Logic - Gates and Inverters - SN74LVC1G00DCKRG4 1100317-SN74LVC1G00DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1100317-SN74LVC1G00D CKRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1100317-SN74LVC1G00DCKRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates 2-Input

Logic Gates 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G00DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G00DCKRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G00DCKRG4
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - SN74LVC1G00DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G00DCKRG4
Gates and Inverters SN74LVC1G00DCKRG4
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now
Logic - Gates and Inverters - SN74LVC1G00DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G00DCKRG4
Logic - Gates and Inverters SN74LVC1G00DCKRG4
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G00DCKRG4 296-46206-2-ND 705-SN74LVC1G00DCKRG4 1100317-SN74LVC1G00DCKRG4 SN74LVC1G00DCKRG4 SN74LVC1G00DCKRG4 SN74LVC1G00DCKRG4 SN74LVC1G00DCKRG4
Product Name SN74LVC1G00 Single 2 Input Positive NAND Gate Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G00DCKRG4 Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 9 ns 4.3 ns 4 ns 4.3 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100145DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Register File
Output Type Non-Inverted
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100102J-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
Output Type Differential
IC Package Type Other; Through Hole
View Details
2 suppliers
Gates and Inverters - 54S51FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.75V ~ 5.25V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 54H52FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers