Texas Instruments SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DCKR

Description
Single 2 Input Positive NAND Gate 5-SC70 -40 to 125
Request a Quote
Description
Single 2 Input Positive NAND Gate 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G00DCKR is a single 2-input positive NAND gate in a 5-pin SC70 package measuring 2mm × 2mm × 0.9mm. It operates from 1.65V to 5.5V, supports 5.5V tolerant inputs, and provides ±24mA output drive at 3.3V with a maximum propagation delay of 3.8ns. The device operates from -40°C to 125°C, complies with JESD 78 class II latch-up performance, and supports live insertion and partial-power-down mode. It is housed in a SC70 (DCK) package with a 0.65mm pin pitch and is lead-free, RoHS compliant, and rated for reflow soldering up to 260°C.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G00DCKR is a single 2-input positive NAND gate in a 5-pin SC70 package measuring 2mm × 2mm × 0.9mm. It operates from 1.65V to 5.5V, supports 5.5V tolerant inputs, and provides ±24mA output drive at 3.3V with a maximum propagation delay of 3.8ns. The device operates from -40°C to 125°C, complies with JESD 78 class II latch-up performance, and supports live insertion and partial-power-down mode. It is housed in a SC70 (DCK) package with a 0.65mm pin pitch and is lead-free, RoHS compliant, and rated for reflow soldering up to 260°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G00 Single 2 Input Positive NAND Gate - SN74LVC1G00DCKR - Texas Instruments
Dallas, TX, United States
SN74LVC1G00 Single 2 Input Positive NAND Gate
SN74LVC1G00DCKR
SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DCKR
Single 2 Input Positive NAND Gate 5-SC70 -40 to 125

Single 2 Input Positive NAND Gate 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LVC1G00DCKR
5.5V Logic IC 705-SN74LVC1G00DCKR
1-Input NAND Gate, 1.65-5.5V, CMOS, SC-70, 4.3ns PD Product overview: SN74LVC1G00DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DCKR can be used for catalog matching and distributor lookup.

1-Input NAND Gate, 1.65-5.5V, CMOS, SC-70, 4.3ns PD Product overview: SN74LVC1G00DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G00DCKR - 030284-SN74LVC1G00DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G00DCKR
030284-SN74LVC1G00DCKR
Logic - Logic - Gates and Inverters - SN74LVC1G00DCKR 030284-SN74LVC1G00DCKR
Manufacturer: Texas Instruments Win Source Part Number: 030284-SN74LVC1G00DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC1G00 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): TC7SZ00FU(T5LMAA,F; TC7SZ00FU; TC7SZ00FU(T5R,T); Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030284-SN74LVC1G00DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC1G00
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): TC7SZ00FU(T5LMAA,F; TC7SZ00FU; TC7SZ00FU(T5R,T);
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Logic Gates - 7968228P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
7968228P
Logic Gates 7968228P
74LVC Single 2-input NAND Gate SC70

74LVC Single 2-input NAND Gate SC70

Supplier's Site
Logic Gates - 1684235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1684235
Logic Gates 1684235
74LVC Single 2-input NAND Gate SC70

74LVC Single 2-input NAND Gate SC70

Supplier's Site
Gates and Inverters - 296-9846-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9846-2-ND
Gates and Inverters 296-9846-2-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-9846-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9846-1-ND
Gates and Inverters 296-9846-1-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-9846-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9846-6-ND
Gates and Inverters 296-9846-6-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G00DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G00DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G00DCKR
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site
Ic, Nand Gate, Single 2Input, Smd; Logic Family / Base Number Texas Instruments - 26AJ9482 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nand Gate, Single 2Input, Smd; Logic Family / Base Number Texas Instruments
26AJ9482
Ic, Nand Gate, Single 2Input, Smd; Logic Family / Base Number Texas Instruments 26AJ9482
IC, NAND GATE, SINGLE 2INPUT, SMD; Logic Family / Base Number:74LVC1G00; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, NAND GATE, SINGLE 2INPUT, SMD; Logic Family / Base Number:74LVC1G00; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC1G00DCKR
Logic ICs >> Gates SN74LVC1G00DCKR
10uA 1.65V~5.5V 1 4.3ns@5V,50pF NAND Gates SOT-353 Gates ROHS

10uA 1.65V~5.5V 1 4.3ns@5V,50pF NAND Gates SOT-353 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G00DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G00DCKR
Gates and Inverters SN74LVC1G00DCKR
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now
Logic - Gates and Inverters - SN74LVC1G00DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G00DCKR
Logic - Gates and Inverters SN74LVC1G00DCKR
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G00DCKR
Logic Gates SN74LVC1G00DCKR
Logic Gates 2-Input

Logic Gates 2-Input

Buy Now Datasheet
Gates and Inverters - SN74LVC1G00DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G00DCKR
Gates and Inverters SN74LVC1G00DCKR
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G00DCKR 705-SN74LVC1G00DCKR 030284-SN74LVC1G00DCKR 7968228P 1684235 296-9846-2-ND SN74LVC1G00DCKR 26AJ9482 SN74LVC1G00DCKR SN74LVC1G00DCKR SN74LVC1G00DCKR SN74LVC1G00DCKR SN74LVC1G00DCKR
Product Name SN74LVC1G00 Single 2 Input Positive NAND Gate 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G00DCKR Logic Gates Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Nand Gate, Single 2Input, Smd; Logic Family / Base Number Texas Instruments Logic ICs >> Gates Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate AND; NAND; NAND AND; NAND; Nand NAND NAND NAND; NAND NAND NAND; NAND Gate NOT; NAND NAND; NAND Gate
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 5.5 v 1.65V ~ 5.5V 5.5V 1.65V~5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC NAND TTL; CMOS; Nand
Propagation Delay 9 ns 4.3 ns 4.3 ns 4.3 ns 4.3 ns 4.3 ns 4.3 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS26DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
6 suppliers
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers