Texas Instruments SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DBVT

Description
Single 2 Input Positive NAND Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2 Input Positive NAND Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G00 Single 2 Input Positive NAND Gate - SN74LVC1G00DBVT - Texas Instruments
Dallas, TX, United States
SN74LVC1G00 Single 2 Input Positive NAND Gate
SN74LVC1G00DBVT
SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DBVT
Single 2 Input Positive NAND Gate 5-SOT-23 -40 to 125

Single 2 Input Positive NAND Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G00DBVT - 795087-SN74LVC1G00DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G00DBVT
795087-SN74LVC1G00DBVT
Logic - Logic - Gates and Inverters - SN74LVC1G00DBVT 795087-SN74LVC1G00DBVT
Manufacturer: Texas Instruments Win Source Part Number: 795087-SN74LVC1G00DB VT Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC1G00 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): PI74STX1G00TX; TC7SZ00F(T5L,F,T); PI74STX1G00TEX; NC7SZ00M5; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795087-SN74LVC1G00DBVT
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC1G00
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): PI74STX1G00TX; TC7SZ00F(T5L,F,T); PI74STX1G00TEX; NC7SZ00M5;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-32286-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32286-2-ND
Gates and Inverters 296-32286-2-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32286-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32286-6-ND
Gates and Inverters 296-32286-6-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32286-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32286-1-ND
Gates and Inverters 296-32286-1-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic Gates - 2520749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2520749
Logic Gates 2520749
NAND GATE, SN74LVC1G00DBVT

NAND GATE, SN74LVC1G00DBVT

Supplier's Site
Logic Gates - 2520750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2520750
Logic Gates 2520750
NAND GATE, SN74LVC1G00DBVT

NAND GATE, SN74LVC1G00DBVT

Supplier's Site
Logic Gates - 2520750P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2520750P
Logic Gates 2520750P
NAND GATE, SN74LVC1G00DBVT

NAND GATE, SN74LVC1G00DBVT

Supplier's Site
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G00DBVT
5.5V SOT-23 Logic IC 705-SN74LVC1G00DBVT
1G00 NAND Gate, 2-Input, CMOS, SOT-23-5, 1.65-5.5V Product overview: SN74LVC1G00DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DBVT can be used for catalog matching and distributor lookup.

1G00 NAND Gate, 2-Input, CMOS, SOT-23-5, 1.65-5.5V Product overview: SN74LVC1G00DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G00DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G00DBVT
Gates and Inverters SN74LVC1G00DBVT
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now
Gates and Inverters - SN74LVC1G00DBVT - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G00DBVT
Gates and Inverters SN74LVC1G00DBVT
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G00DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G00DBVT
Logic - Gates and Inverters SN74LVC1G00DBVT
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G00DBVT
Logic Gates SN74LVC1G00DBVT
Logic Gates SNGL 2 Input Pos NAND Gate

Logic Gates SNGL 2 Input Pos NAND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G00DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G00DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G00DBVT
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G00DBVT 795087-SN74LVC1G00DBVT 296-32286-2-ND 2520749 705-SN74LVC1G00DBVT SN74LVC1G00DBVT SN74LVC1G00DBVT SN74LVC1G00DBVT SN74LVC1G00DBVT SN74LVC1G00DBVT
Product Name SN74LVC1G00 Single 2 Input Positive NAND Gate Logic - Logic - Gates and Inverters - SN74LVC1G00DBVT Gates and Inverters Logic Gates 5.5V SOT-23 Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND AND; NAND; NAND NAND; NAND GATE NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS LVCMOS; NAND
Propagation Delay 9 ns 4.3 ns 4.3 ns 4 ns 4.3 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5430DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - Multi-Function, Configurable - 100104W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers