16-bit edge-triggered D-type flip-flop with 3-state outputs in a 48-pin SSOP (DL) package, designed for 2.7-V to 3.6-V operation, with active bus-hold circuitry and characterized for operation from -40°C to 85°C.
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-SSOP -40 to 85
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
Win Source Part Number: 1258374-SN74LVC16374
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVC
Type: D-Type
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LVC16374DL
Base Product Number: 74LVC16374
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
IC FF D-TYPE DUAL 8BIT 48SSOP
IC FF D-TYPE DUAL 8BIT 48SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC16374DL | SN74LVC16374DL-ND | 1258374-SN74LVC16374DL | SN74LVC16374DL | SN74LVC16374DL | SN74LVC16374DL |
| Product Name | SN74LVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 8.5 ns | 4.5 ns | 4.5 ns | |||
| fMAX | 100 MHz | 150 MHz | 150 MHz |