16-bit edge-triggered D-type flip-flop with 3-state outputs designed for 1.65-V to 3.6-V V_CC operation, supporting live insertion, partial-power-down mode, and back-drive protection. Available in SSOP (15.80 mm × 7.50 mm), TSSOP (12.50 mm × 6.10 mm), and TVSOP (9.70 mm × 4.40 mm) packages. Features latch-up performance exceeding 250 mA per JESD17 and ESD protection exceeding 2000 V human-body model and 1000 V charged-device model.
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 54-BGA MICROSTAR JUNIOR -40 to 85
Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-TFBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1255487-SN74LVC16374
Series: 74LVC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 54-TFBGA
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Current - Quiescent: 20μA
Input Capacitance: 5pF
Family Name: SN74LVC16374
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): 74LCXH16374GX_Q; 74LCXH16374G; 74LCXH162374GX;
Introduction Date: June 02, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC FF D-TYPE DUAL 8BIT 54BGA
Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-TFBGA
IC FF D-TYPE DUAL 8BIT 54BGA
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC16374AZRDR | 296-16886-2-ND | 1255487-SN74LVC16374AZRDR | SN74LVC16374AZRDR | SN74LVC16374AZRDR | SN74LVC16374AZRDR |
| Product Name | SN74LVC16374A 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74LVC16374AZRDR | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 3.6V; 1.65V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 6.5 ns | 4.5 ns | 4.5 ns | |||
| fMAX | 100 MHz | 150 MHz | 150 MHz |