Texas Instruments SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs SN74LVC16373DL

Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -40 to 85
Request a Quote
Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC16373 is a 16-bit transparent D-type latch designed for operation with a supply voltage range of 2.7 V to 3.6 V. It features three-state outputs, allowing for flexible data handling in various applications such as buffer registers, I/O ports, and bidirectional bus drivers. The device can function as either two 8-bit latches or one 16-bit latch, with the latch-enable (LE) input controlling the data flow to the outputs. When LE is high, the outputs follow the data inputs; when low, the outputs retain their last state. This latch includes a buffered output-enable (OE) input that places the outputs in a high-impedance state, facilitating bus line management without additional interface components. The device is characterized for operation across a temperature range of -40°C to 85°C and incorporates active bus-hold circuitry to maintain valid logic levels on unused or floating inputs. The SN74LVC16373 is available in a 48-pin SSOP package, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The SN74LVC16373 is a 16-bit transparent D-type latch designed for operation with a supply voltage range of 2.7 V to 3.6 V. It features three-state outputs, allowing for flexible data handling in various applications such as buffer registers, I/O ports, and bidirectional bus drivers. The device can function as either two 8-bit latches or one 16-bit latch, with the latch-enable (LE) input controlling the data flow to the outputs. When LE is high, the outputs follow the data inputs; when low, the outputs retain their last state. This latch includes a buffered output-enable (OE) input that places the outputs in a high-impedance state, facilitating bus line management without additional interface components. The device is characterized for operation across a temperature range of -40°C to 85°C and incorporates active bus-hold circuitry to maintain valid logic levels on unused or floating inputs. The SN74LVC16373 is available in a 48-pin SSOP package, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - SN74LVC16373DL - Texas Instruments
Dallas, TX, United States
SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs
SN74LVC16373DL
SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs SN74LVC16373DL
16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -40 to 85

16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-11834-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC16373DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC16373DL
Integrated Circuits (ICs) - Logic - Latches SN74LVC16373DL
IC DTYPE LATCH 16BIT 48SSOP

IC DTYPE LATCH 16BIT 48SSOP

Supplier's Site
Latches - SN74LVC16373DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now
Logic - Latches - SN74LVC16373DL - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC16373DL
Logic - Latches SN74LVC16373DL
IC DTYPE LATCH 16BIT 48SSOP

IC DTYPE LATCH 16BIT 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC16373DL 296-11834-5-ND SN74LVC16373DL SN74LVC16373DL SN74LVC16373DL
Product Name SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Operating Current 0.0400 mA
Propagation Delay 8 ns 2.1 ns 2.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output - CD54HCT373F - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs - 5962-87664012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
2 suppliers
Latches - 4724BDCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.5V; 3V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers