Texas Instruments SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs SN74LVC16373DGGR

Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - SN74LVC16373DGGR - Texas Instruments
Dallas, TX, United States
SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs
SN74LVC16373DGGR
SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs SN74LVC16373DGGR
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85

16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVC16373DGGR
030280-SN74LVC16373DGGR
Logic - Logic - Latches - SN74LVC16373DGGR 030280-SN74LVC16373DGGR
Manufacturer: Texas Instruments Win Source Part Number: 030280-SN74LVC16373D GGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Propagation Delay Time (ns): 2.1ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030280-SN74LVC16373DGGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Propagation Delay Time (ns): 2.1ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 296-11848-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Latches - 296-11848-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Latches - 296-11848-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Latches - SN74LVC16373DGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now
Logic - Latches - SN74LVC16373DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC16373DGGR
Logic - Latches SN74LVC16373DGGR
IC DTYPE LATCH 16BIT 48TSSOP

IC DTYPE LATCH 16BIT 48TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC16373DGGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC16373DGGR
Integrated Circuits (ICs) - Logic - Latches SN74LVC16373DGGR
IC DTYPE LATCH 16BIT 48TSSOP

IC DTYPE LATCH 16BIT 48TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC16373DGGR 030280-SN74LVC16373DGGR 296-11848-1-ND SN74LVC16373DGGR SN74LVC16373DGGR SN74LVC16373DGGR
Product Name SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs Logic - Logic - Latches - SN74LVC16373DGGR Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V
Operating Current 0.0400 mA
Propagation Delay 8 ns 2.1 ns 2.1 ns 2.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
5 suppliers
CD4099B-MIL CMOS 8-Bit Addressable Latch - CD4099BF - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers