Texas Instruments Standard Linear and Logic Logic Family / Base Number Texas Instruments SN74LVC16373ADL.

Description
Logic Family / Base Number:74LVC16373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:4.2ns; Output Current:24mA; Logic Case Style:SSOP; No. of Pins:48Pins; Supply Voltage Min:1.65V; No. of Bits:16bit RoHS Compliant: Yes
Description
Logic Family / Base Number:74LVC16373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:4.2ns; Output Current:24mA; Logic Case Style:SSOP; No. of Pins:48Pins; Supply Voltage Min:1.65V; No. of Bits:16bit RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Texas Instruments - 15AC4447 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Texas Instruments
15AC4447
Logic Family / Base Number Texas Instruments 15AC4447
Logic Family / Base Number:74LVC16373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:4.2ns; Output Current:24mA; Logic Case Style:SSOP; No. of Pins:48Pins; Supply Voltage Min:1.65V; No. of Bits:16bit RoHS Compliant: Yes

Logic Family / Base Number:74LVC16373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:4.2ns; Output Current:24mA; Logic Case Style:SSOP; No. of Pins:48Pins; Supply Voltage Min:1.65V; No. of Bits:16bit RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Latches
Product Number 15AC4447
Product Name Logic Family / Base Number Texas Instruments
Propagation Delay 4.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AC373SJX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74HCT573D - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
 - 74BCT373PC - Rochester Electronics
Specs
Package Type DIP; DIP20
View Details
3 suppliers
Octal Transparent Latch 3-State Outputs - 54S373/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details