QS74FCT2843BTZ -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Latches
QS74FCT2843BTZ
Description
IC BUS INTERFACE 5V
-
Acme Chip Technology Co., Limited
Description
IC BUS INTERFACE 5V
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
QS74FCT2843BTZ |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
3 mA
View Details
Latch Type
Addressable D
Supply Voltage
3V; 10
Operating Current
0.3000 mA
View Details
9 suppliers
Latch Type
D; Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
6 suppliers