19-Bit Bus Interface With 3-State Outputs 48-SSOP 0 to 70
IC BUS INTERF TRI-STATE 48-SSOP
IC BUS INTERF TRI-STATE 48-SSOP
Interface - Specialized Tri-State 19-Bit
| Texas Instruments | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC161284DL | 815-SN74LVC161284DL | SN74LVC161284DL | SN74LVC161284DL |
| Product Name | SN74LVC161284 19-Bit Bus Interface With 3-State Outputs | IC BUS INTERF TRI-STATE 48-SSOP | Integrated Circuits (ICs) - Logic - Specialty Logic | Interface - Specialized |
| Technology | LVC | |||
| Device Type | SN74LVC161284 19-Bit Bus Interface With 3-State Outputs | |||
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 3V; 3.3V; Other; 3.3 | Other; 3V~3.6V |